Broadcom Inc. Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Page: 1 2
Product Name Notes
Avago Technologies offers a codewheels for use with Avago Technologies's AEAT-9000 series Absolute Encoder Modules. Designed for many environments, applications, and budgets, the codewheels are available in Glass. They are...
Avago Technologies offers a wide variety of codewheels for use with Avago Technologies' HEDS-9000, HEDS-9100, HEDS-9040, and HEDS-9140 series Encoder Modules. Designed for many environments, applications, and budgets, these codewheels...
Avago Technologies offers a wide variety of codewheels for use with Avago Technologies's HEDS-9000, HEDS-9100, HEDS-9040, and HEDS-9140 series Encoder Modules. Designed for many environments, applications, and budgets, these codewheels...
Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDB-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless...
Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDT-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless...
Avago's AEAT-84AD enhances the functionality of the AEAS-7000 singleturn module by providing multiturn capabilities and eliminates the need for alignment (via its Plug&Play feature). Notably, its ability to operate up...
Direct Replacement of HEDR-8000 Encoder series is now possible with the AEDR-8000 Encoder series. Such migration is always simple and easy due to the perfect matching of the height profiles...
Line Drivers are available for the HEDS-55XX/56XX series and the HEDS-9000/9100/9200/ 9040/9140 series encoders. The line driver offers enhanced performance when the encoder is used in noisy environments, or when...
The AEAT-601B series is a high performance, low cost, incremental magnetic encoder module, designed to detect rotary position for precise motor feedback. The incremental magnetic encoder provides design engineers with...
The AEAT-60xx series is a high performance, low cost, optical absolute magnetic encoder module, designed to detect absolute angular position for precise motor feedback. The magnetic encoder provides design engineers...
The AEAT-7000 is a high speed, high resolution absolute encoder module capable of providing up to 13bits of absolute positioning information. Its small, compact and modular form factor also makes...
The AEAT-84AD provides all functions as an optoelectronicmechan ical unit in order to implement, with single turn absolute encoder, an absolute multi-turn encoder with a combined capacity of up to...
The AEDB-9140 Series is a miniature encoder series with outer diameter of less than 30mm. The product is designed with semicircular module hence fit elegantly into any round shape housed...
The AEDR-8300 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package.
The AEDR-8310 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package.
The AEDR-8400 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package.
The AEDT-9140 Series are industrial temperature grade miniature encoder series with outer diameter of less than 30mm. The product is designed with semicircular module hence fit elegantly into any round...
The AS38-H39E is a multi-turn absolute encoder series available with a high-resolution option of 39 bits (23-bit single-turn and 16-bit multi-turn). The single-turn encoder contains a detector Opto-ASIC that is...
The Avago AEAT-6600-T16 angular magnetic encoder IC is a contact less magnetic rotary encoder for accurate angular measurement over a full turn of 360 degrees. It is a system-on-chip, combining...
The Avago AEDC-5xxx is a series of high resolution 2- and 3-channel housed encoder module kits with connector latch providing strong connector retention. Each AEDC-5xxx kit contains an AEDT-981x module...
The Avago AEDL-5xxx is a series of high resolution 3-channel housed encoder module kits with integrated differential line driver IC supporting RS-422 outputs. Each AEDL-5xxx kit contains an AEDT-981x module,...
The Avago AEDL-981x is a series of high resolution 3-channel optical incremental encoder modules with integrated differential line driver IC supporting RS-422 outputs. Based on the Avago AEDT-981x encoder and...
The Avago AEDM-5xxx is a series of high resolution 3-channel housed encoder module kits with patented snap-on cover enabling quick assembly. Each AEDM-5xxx kit contains an AEDT-981x module and a...
The Avago AEDT-981x is a series of high resolution 3-channel optical incremental encoder modules designed for robust, high precision motion control applications. Building upon Avago's market-proven HEDS-914x series, the AEDT-981x...
The Avago Technologies AEAT-9000 series are high resolution single turn optical absolute encoders. They are designed to allow design engineers to achieve superior positioning performance in terms of speed and...
The HEDB-9040 series are three channel optical incremental encoder modules offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of...
The HEDB-9100 series are two channel optical incremental encoder modules offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of...
The HEDB-9140 series are three channel optical incremental encoder module offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of...
The HEDM-5540 series are high performance, low cost, three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source,...
The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains...
The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental kit encoders. These kit encoders emphasize high reliability, high resolution, and easy assembly. Each...
The HEDS-5500/5540, HEDS-5600/5640, HEDM-5500/5540 and HEDM-5600 are high performance, low cost, optical encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source,...

Next >>