Broadcom Inc. RF Amplifiers - AMMP-6220-TR1 AMMP-6220-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 199036-AMMP-6220-TR1 Packaging: Reel - TR Frequency: 6GHz to 20GHz Gain: 22dB Noise Figure: 2.5dB P1dB: 10dBm (10mW) RF Type: ISM, MMDS, WLL, 802.16/WiMAX, DBS, VSAT Categories: RF/IF and RFID Status: Active Case / Package: 8-SMD (5x5) Supply Voltage - Operating: 3 V to 7 V Operating Supply Current: 55mA to 70mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 199036-AMMP-6220-TR1 Packaging: Reel - TR Frequency: 6GHz to 20GHz Gain: 22dB Noise Figure: 2.5dB P1dB: 10dBm (10mW) RF Type: ISM, MMDS, WLL, 802.16/WiMAX, DBS, VSAT Categories: RF/IF and RFID Status: Active Case / Package: 8-SMD (5x5) Supply Voltage - Operating: 3 V to 7 V Operating Supply Current: 55mA to 70mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMP-6220-TR1
199036-AMMP-6220-TR1
RF Amplifiers - AMMP-6220-TR1 199036-AMMP-6220-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 199036-AMMP-6220-TR1 Packaging: Reel - TR Frequency: 6GHz to 20GHz Gain: 22dB Noise Figure: 2.5dB P1dB: 10dBm (10mW) RF Type: ISM, MMDS, WLL, 802.16/WiMAX, DBS, VSAT Categories: RF/IF and RFID Status: Active Case / Package: 8-SMD (5x5) Supply Voltage - Operating: 3 V to 7 V Operating Supply Current: 55mA to 70mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 199036-AMMP-6220-TR1
Packaging: Reel - TR
Frequency: 6GHz to 20GHz
Gain: 22dB
Noise Figure: 2.5dB
P1dB: 10dBm (10mW)
RF Type: ISM, MMDS, WLL, 802.16/WiMAX, DBS, VSAT
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-SMD (5x5)
Supply Voltage - Operating: 3 V to 7 V
Operating Supply Current: 55mA to 70mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
AMMP-6220-TR1
RF and Wireless - RF Amplifiers AMMP-6220-TR1
IC RF AMP ISM 6GHZ-20GHZ 8SMD

IC RF AMP ISM 6GHZ-20GHZ 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 199036-AMMP-6220-TR1 AMMP-6220-TR1
Product Name RF Amplifiers - AMMP-6220-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 6000 to 20000 MHz 6000 to 20000 MHz
Minimum Gain 22 dB ? to 22 dB
Maximum Gain 22 dB 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-400-8000-40-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 8000 MHz
Minimum Gain 40 dB
View Details