Broadcom Inc. 18 to 32 GHz GaAs Low Noise Amplifier AMMP-6233

Description
The Avago AMMP-6233 MMIC is a high gain, low noise amplifier that operates from 18 GHz to 32 GHz. It has a 3 dB noise figure, over 20 dB of gain and is designed to be an easy-to-use drop-in with any surface mount PCB application. Popular applications include microwave radios, 802.16 and satellite VSAT or DBS receivers. The fully integrated microwave circuit eliminated the complex tuning and assembly processes typically required by hybrid (discrete-FET) amplifiers. The surface mount package allows elimination of “chip & wire” assembly for lower cost. The device has 50ohm input and output match and is unconditionally stable. The MMIC has fully integrated input and output DC blocking capacitors and bias choke.
Description
The Avago AMMP-6233 MMIC is a high gain, low noise amplifier that operates from 18 GHz to 32 GHz. It has a 3 dB noise figure, over 20 dB of gain and is designed to be an easy-to-use drop-in with any surface mount PCB application. Popular applications include microwave radios, 802.16 and satellite VSAT or DBS receivers. The fully integrated microwave circuit eliminated the complex tuning and assembly processes typically required by hybrid (discrete-FET) amplifiers. The surface mount package allows elimination of “chip & wire” assembly for lower cost. The device has 50ohm input and output match and is unconditionally stable. The MMIC has fully integrated input and output DC blocking capacitors and bias choke.

Suppliers

Company
Product
Description
Supplier Links
18 to 32 GHz GaAs Low Noise Amplifier - AMMP-6233 - Broadcom Inc.
San Jose, CA, USA
18 to 32 GHz GaAs Low Noise Amplifier
AMMP-6233
18 to 32 GHz GaAs Low Noise Amplifier AMMP-6233
The Avago AMMP-6233 MMIC is a high gain, low noise amplifier that operates from 18 GHz to 32 GHz. It has a 3 dB noise figure, over 20 dB of gain and is designed to be an easy-to-use drop-in with any surface mount PCB application. Popular applications include microwave radios, 802.16 and satellite VSAT or DBS receivers. The fully integrated microwave circuit eliminated the complex tuning and assembly processes typically required by hybrid (discrete-FET) amplifiers. The surface mount package allows elimination of “chip & wire” assembly for lower cost. The device has 50ohm input and output match and is unconditionally stable. The MMIC has fully integrated input and output DC blocking capacitors and bias choke.

The Avago AMMP-6233 MMIC is a high gain, low noise amplifier that operates from 18 GHz to 32 GHz. It has a 3 dB noise figure, over 20 dB of gain and is designed to be an easy-to-use drop-in with any surface mount PCB application.
Popular applications include microwave radios, 802.16 and satellite VSAT or DBS receivers.
The fully integrated microwave circuit eliminated the complex tuning and assembly processes typically required by hybrid (discrete-FET) amplifiers. The surface mount package allows elimination of “chip & wire” assembly for lower cost.
The device has 50ohm input and output match and is unconditionally stable. The MMIC has fully integrated input and output DC blocking capacitors and bias choke.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMP-6233
Product Name 18 to 32 GHz GaAs Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 18000 to 32000 MHz
Minimum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
k1000 – Amplified Noise Modules -  - kTB Solutions
Specs
Amplifier Type k1000 – Amplified Noise Modules
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861D - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.6 dB
Maximum Gain 12.6 dB
Noise Figure 3 dB
View Details