Broadcom Inc. RF and Wireless - RF Amplifiers AMMP-5620-TR2G

Description
IC RF AMP GPS 6GHZ-20GHZ 8SMD
Description
IC RF AMP GPS 6GHZ-20GHZ 8SMD

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
AMMP-5620-TR2G
RF and Wireless - RF Amplifiers AMMP-5620-TR2G
IC RF AMP GPS 6GHZ-20GHZ 8SMD

IC RF AMP GPS 6GHZ-20GHZ 8SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number AMMP-5620-TR2G
Product Name RF and Wireless - RF Amplifiers
Frequency Range 6000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - 2312-QPB3321SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 210 MHz
View Details
1218 MHz CATV MMIC Power Doubler - ACA1216 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 26.5 dB
Maximum Gain 28.5 dB
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 2500 MHz, 50Ω - ZFL-2500VHX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 71 C (160 F)
Frequency Range 10 to 2500 MHz
View Details