Broadcom Inc. RF Amplifiers - ACPM-5201 ACPM-5201

Description
Manufacturer: Broadcom Limited Win Source Part Number: 198507-ACPM-5201 Packaging: Reel - TR Test Frequency: 1.92GHz to 1.98GHz Frequency: 1.92GHz to 1.98GHz Gain: 27dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 423mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 198507-ACPM-5201 Packaging: Reel - TR Test Frequency: 1.92GHz to 1.98GHz Frequency: 1.92GHz to 1.98GHz Gain: 27dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 423mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5201
198507-ACPM-5201
RF Amplifiers - ACPM-5201 198507-ACPM-5201
Manufacturer: Broadcom Limited Win Source Part Number: 198507-ACPM-5201 Packaging: Reel - TR Test Frequency: 1.92GHz to 1.98GHz Frequency: 1.92GHz to 1.98GHz Gain: 27dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 423mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 198507-ACPM-5201
Packaging: Reel - TR
Test Frequency: 1.92GHz to 1.98GHz
Frequency: 1.92GHz to 1.98GHz
Gain: 27dB
RF Type: UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 423mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 198507-ACPM-5201
Product Name RF Amplifiers - ACPM-5201
Applications RF Microwave
Frequency Range 1920 to 1980 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-50-4000-20-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - BGA231N7E6327XTSA2 - 111116-BGA231N7E6327XTSA2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1550 to 1615 MHz
Minimum Gain 16 dB
View Details
3 suppliers