Broadcom Inc. RF/IF and RFID - RF Amplifiers ACPM-924140-SG2

Description
Win Source Part Number: 1042575-ACPM-924140- SG2 Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 ECCN: 5A991G Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1042575-ACPM-924140- SG2 Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 ECCN: 5A991G Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1042575-ACPM-924140-SG2
RF/IF and RFID - RF Amplifiers 1042575-ACPM-924140-SG2
Win Source Part Number: 1042575-ACPM-924140- SG2 Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 ECCN: 5A991G Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1042575-ACPM-924140-SG2
Category: RF/IF and RFID>RF Amplifiers
Package: Bulk
Standard Package: 1
ECCN: 5A991G
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1042575-ACPM-924140-SG2
Product Name RF/IF and RFID - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD319C3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 12000 MHz
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-18000-26500-48-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 48 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details