Broadcom Inc. RF Amplifiers - AMMC-5620-W50 AMMC-5620-W50

Description
Manufacturer: Broadcom Limited Win Source Part Number: 810220-AMMC-5620-W50 Packaging: Bulk Test Frequency: 20GHz Frequency: 6GHz ~ 20GHz Gain: 19dB Noise Figure: 4.2dB Current - Supply: 105mA P1dB: 15dBm Part Status: Obsolete (End Of Life) Supplier Device Package: Module Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 810220-AMMC-5620-W50 Packaging: Bulk Test Frequency: 20GHz Frequency: 6GHz ~ 20GHz Gain: 19dB Noise Figure: 4.2dB Current - Supply: 105mA P1dB: 15dBm Part Status: Obsolete (End Of Life) Supplier Device Package: Module Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMC-5620-W50
810220-AMMC-5620-W50
RF Amplifiers - AMMC-5620-W50 810220-AMMC-5620-W50
Manufacturer: Broadcom Limited Win Source Part Number: 810220-AMMC-5620-W50 Packaging: Bulk Test Frequency: 20GHz Frequency: 6GHz ~ 20GHz Gain: 19dB Noise Figure: 4.2dB Current - Supply: 105mA P1dB: 15dBm Part Status: Obsolete (End Of Life) Supplier Device Package: Module Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 810220-AMMC-5620-W50
Packaging: Bulk
Test Frequency: 20GHz
Frequency: 6GHz ~ 20GHz
Gain: 19dB
Noise Figure: 4.2dB
Current - Supply: 105mA
P1dB: 15dBm
Part Status: Obsolete (End Of Life)
Supplier Device Package: Module
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
AMMC-5620-W50
RF and Wireless - RF Amplifiers AMMC-5620-W50
IC RF AMP 6GHZ-20GHZ MODULE

IC RF AMP 6GHZ-20GHZ MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 810220-AMMC-5620-W50 AMMC-5620-W50
Product Name RF Amplifiers - AMMC-5620-W50 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG203-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
RF Amplifiers - 863-2123-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11a/n/ac
Frequency Range 5150 to 5850 MHz
View Details
3 suppliers