Broadcom Inc. LTE Band 7 MIPI APT Power Amplifier ACPM-9307-TR1

Description
The Avago ACPM-9307 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9307 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.
Description
The Avago ACPM-9307 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9307 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

Suppliers

Company
Product
Description
Supplier Links
LTE Band 7 MIPI APT Power Amplifier - ACPM-9307-TR1 - Broadcom Inc.
San Jose, CA, USA
LTE Band 7 MIPI APT Power Amplifier
ACPM-9307-TR1
LTE Band 7 MIPI APT Power Amplifier ACPM-9307-TR1
The Avago ACPM-9307 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9307 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

The Avago ACPM-9307 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm input and output matching networks.

The ACPM-9307 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-9307-TR1
Product Name LTE Band 7 MIPI APT Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-800-18000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 800 to 18000 MHz
Minimum Gain 25 dB
View Details
RF & MW Driver Amplifier - SKY65113-84LF - Richardson RFPD
Specs
Frequency Range 400 to 2300 MHz
Maximum Gain 20 dB
Output Power 29.7 dBm
View Details