Broadcom Inc. RF Amplifiers - ADA-4543-TR1 ADA-4543-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1139443-ADA-4543-TR1 Packaging: Tape and Reel Test Frequency: 900MHz Frequency: 0Hz ~ 2.5GHz Gain: 15.1dB Supply Current: 15mA Noise Figure: 3.7dB P1dB: 1.9dBm RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Supplier Device Package: SOT-343, SC70 4-Lead Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: SC-82A, SOT-343 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.1V ~ 3.8V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1139443-ADA-4543-TR1 Packaging: Tape and Reel Test Frequency: 900MHz Frequency: 0Hz ~ 2.5GHz Gain: 15.1dB Supply Current: 15mA Noise Figure: 3.7dB P1dB: 1.9dBm RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Supplier Device Package: SOT-343, SC70 4-Lead Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: SC-82A, SOT-343 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.1V ~ 3.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ADA-4543-TR1
1139443-ADA-4543-TR1
RF Amplifiers - ADA-4543-TR1 1139443-ADA-4543-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1139443-ADA-4543-TR1 Packaging: Tape and Reel Test Frequency: 900MHz Frequency: 0Hz ~ 2.5GHz Gain: 15.1dB Supply Current: 15mA Noise Figure: 3.7dB P1dB: 1.9dBm RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Supplier Device Package: SOT-343, SC70 4-Lead Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: SC-82A, SOT-343 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.1V ~ 3.8V

Manufacturer: Broadcom Limited
Win Source Part Number: 1139443-ADA-4543-TR1
Packaging: Tape and Reel
Test Frequency: 900MHz
Frequency: 0Hz ~ 2.5GHz
Gain: 15.1dB
Supply Current: 15mA
Noise Figure: 3.7dB
P1dB: 1.9dBm
RF Type: Cellular, PCS, WLL, WLAN
Categories: RF/IF and RFID
Supplier Device Package: SOT-343, SC70 4-Lead
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: SC-82A, SOT-343
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.1V ~ 3.8V

Buy Now
RF Amplifiers - 516-1496-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1496-2-ND
RF Amplifiers 516-1496-2-ND
RF Amplifier IC Cellular, PCS, WLL, WLAN 0Hz ~ 2.5GHz SOT-343, SC70 4-Lead

RF Amplifier IC Cellular, PCS, WLL, WLAN 0Hz ~ 2.5GHz SOT-343, SC70 4-Lead

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ADA-4543-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ADA-4543-TR1
RF and Wireless - RF Amplifiers ADA-4543-TR1
IC AMP CELL 0HZ-2.5GHZ SOT343

IC AMP CELL 0HZ-2.5GHZ SOT343

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1139443-ADA-4543-TR1 516-1496-2-ND ADA-4543-TR1
Product Name RF Amplifiers - ADA-4543-TR1 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; Cellular, PCS, WLL, WLAN
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz 0.0 to 2500 MHz
Minimum Gain 15.1 dB 15.1 dB ? to 15.1 dB
Maximum Gain 15.1 dB 15.1 dB 15.1 dB
Noise Figure 3.7 dB 3.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-0.5-1000-23-12 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.5000 to 1000 MHz
Minimum Gain 23 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA713N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 700 MHz
Minimum Gain 15.5 dB
View Details
2 suppliers