Broadcom Inc. RF Amplifiers - ACPM-7381-BLKR ACPM-7381-BLKR

Description
Manufacturer: Broadcom Limited Win Source Part Number: 909224-ACPM-7381-BLK R Features: RF Amplifier IC W-CDMA, HSPDA 1.92GHz ~ 1.98GHz 10-SMD Module Package: Tube Package: 10-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 10-SMD Module ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 909224-ACPM-7381-BLK R Features: RF Amplifier IC W-CDMA, HSPDA 1.92GHz ~ 1.98GHz 10-SMD Module Package: Tube Package: 10-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 10-SMD Module ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ACPM-7381-BLKR - 909224-ACPM-7381-BLKR - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7381-BLKR
909224-ACPM-7381-BLKR
RF Amplifiers - ACPM-7381-BLKR 909224-ACPM-7381-BLKR
Manufacturer: Broadcom Limited Win Source Part Number: 909224-ACPM-7381-BLK R Features: RF Amplifier IC W-CDMA, HSPDA 1.92GHz ~ 1.98GHz 10-SMD Module Package: Tube Package: 10-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 10-SMD Module ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 909224-ACPM-7381-BLKR
Features: RF Amplifier IC W-CDMA, HSPDA 1.92GHz ~ 1.98GHz 10-SMD Module
Package: Tube
Package: 10-SMD Module, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 10-SMD Module
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 909224-ACPM-7381-BLKR
Product Name RF Amplifiers - ACPM-7381-BLKR
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-1953-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 1805 to 1880 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
APM-7098SM, 0.1-22 GHz Surface Mount Low Phase Noise Amplifier - APM-7098SM - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGB719N7ESDE6327XTMA1 - 103733-BGB719N7ESDE6327XTMA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 10 to 1000 MHz
Minimum Gain 13.5 dB
View Details
3 suppliers