Broadcom Inc. Datasheets for Fiber Optic Transceivers
Fiber optic transceivers include both a transmitter and a receiver in the same component.
Fiber Optic Transceivers: Learn more
| Product Name | Notes |
|---|---|
| Featuers Compliant with ANSI X3.297-1996 Fibre Channel Physical Interface FC-PH-2 revision 7.4 proposed specification for 100-M5-SN-I and 100-M6-SN-I signal interfaces Compliant with IEEE-802.3z Gigabit Ethernet specifications Fully RoHS Compliant 300m... | |
| Features AFCT-5961TLZ/ATLZ Links of 15km with 9/125um single mode fiber (S1.1) AFCT-5961NLZ Links of 40km with 9/125um single mode fiber (L1.1) Multisourced 2x5 package style with LC receptacle Single 3.3V... | |
| Features Compliant with ANSI X3.297-1996 Fibre Channel Physical Interface FC-PH-2 Revision 7.4 proposed specifications for 100-M5-SN-I and 100-M6-SN-I signal interfaces Fully RoHS compliant Industry Standard Mezzanine Height 1x9 package style... | |
| Features Full compliance with the optical performance requirements of the FDDI PMD standard Full compliance with the FDDI LCF-PMD standard Full compliance with the optical performance requirements of the ATM... | |
| Features Fully RoHS Compliant Diagnostic Features Per SFF-8472 "Diagnostic Monitoring Interface for Optical Transceivers" Wide Temp and supply voltage operation (-10°C to 85°C) (3.3 /- 10%) Transceiver Specifications per SFF... | |
| Features Fully RoHS Compliant Diagnostic features per SFF-8472 "Diagnostic Monitoring Interface for Optical Transceivers" Wide temperature and supply voltage operation (-10C to 85C) (3.3V /- 10%) Transceiver specifications per SFP... | |
| Features Multisourced 2x5 package style with LC receptacle Single 3.3 V power supply Temperature range: AFCT-5971LZ: 0 °C to 70 °C AFCT-5971ALZ: -40°C to 85°C Wave solder and aqueous wash... | |
| Features Multisourced 2x5 package style with MT-RJ receptacle Single 3.3V power supply Wave solder and aqueous wash process compatibility Manufactured in an ISO 9002 certified faciilty Compliant to SBCON 200... | |
| Features Multisourced 2x5 package style with MT-RJ receptacle Single 3.3V power supply Wave solder and aqueous wash process compatible Full compliance with the optical performance requirements of the FDDI PMD... | |
| Features SC duplex single mode transceiver Single 5V power supply Multisourced 1x9 pin configuration Manufactured in an ISO9001 certified factory Aqueous washable plastic package Interchangeable with LED multisourced 1x9 transceivers... | |
| Feautes SC duplex single mode transceiver Single 5V power supply Multisourced 1x9 pin configuration Manufactured in an ISO9001 certified factory Aqueous washable plastic package Interchangeable with LED multisourced 1x9 transceivers... | |
| All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file #... | |
| Avago Technologies’ AFBR-57D9AMZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 8.5 GBd. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA)... | |
| Avago Technologies’ AFBR-57F5PZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 14.025 GBd. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA)... | |
| Avago Technologies’ AFBR-57G5MZ optical trans-ceiver supports high speed serial links over multi-mode optical fiber at signalling rates up to 28.05 Gb/s (the seri-al line rate of 32GFC). The product is... | |
| Avago Technologies’ AFBR-725SMZ optical trans-ceiver supports high speed serial links over multi-mode optical fiber at signalling rates up to 25.78 Gb/s (the seri-al line rate of 25GE). The product is... | |
| Avago Technologies’ AFCP-R4X25PL-Series ROSA is a 4x25Gb/s, 1310nm LAN WDM receive optical subassembly, containing an optical de-multiplexer, to separate the four incoming wavelengths, four high reliability, high performance PIN photodiodes,... | |
| Avago Technologies’ AFCP-T4X25EL-Series TOSA is a cooled, 4x25Gb/s, 1310nm transmit optical sub-assembly, consisting of four high reliability, high performance EML lasers and an optical multiplexer to combine the outputs from... | |
| Avago’s AFBR-57R5APZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 4.25 Gb/s. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical... | |
| Avago’s AFBR-57R6AEZ optical transceiver supports highspeed serial links over multimode optical fiber at signaling rates up to 4.25 Gb/s. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical... | |
| Avago’s AFBR-57R6APZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 4.25 Gb/s. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical... | |
| Avago's AFBR-57R5AEZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 4.25 Gb/s. Compliant with Small Form Pluggable (SFP) Multi Source Agreement (MSA) mechanical... | |
| Avago's AFBR-59M5LZ optical transceiver supports high-speed serial links over multimode optical fiber at signaling rates up to 2.125 GBd. Compliant with the Small Form Factor (SFF) Multi Source Agreement (MSA)... | |
| HFBR-1505AFZ is metal housing optical transmitter suitable for optical communication in industrial and harsh environment. It meets SERCOS application that allows data transmission from DC to 10MBd. The metal housing... | |
| HFBR-1505CFZ is metal housing optical transmitter suitable for optical communication in industrial and harsh environment. It meets INTERBUS-S application that allows data transmission from DC to 2MBd. The metal housing... | |
| HFBR-1515BFZ is metal housing optical transmitter suitable for optical communication in industrial and harsh environment. It meets PROFIBUS application that allows data transmission from DC to 10MBd. The metal housing... | |
| The ABCU-57xxxxZ family of electrical transceivers from Avago Technologies offer full-duplex throughput of 1000 Mbps by transporting data over shielded and unshielded twisted pair category 5 cable with 5-level PAM... | |
| The AFBR-1644Z transmitter utilizes a 650 nm LED source with integrated optics and driver IC for efficient coupling into 1 mm Polymer Optical Fiber (POF). The 30° Tilted Package provides... | |
| The AFBR-2529Z receiver consists of an IC with an integrated photodiode to produce a logic compatible output. The receiver output is compatible with TTL logic families. The receiver operates any... | |
| The AFBR-570xZ family of SFP optical transceivers offers the customer a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended or industrial), and... | |
| The AFBR-5725PZ/APZ optical transceiver is compliant with the specifications set forth in both the IEEE802.3 (1000BASE-SX), and the Small Form-Factor Pluggable (SFP) Multi-Source Agreement (MSA). Its primary application is servicing... | |
| The AFBR-5921ALZ from Avago Technologies is a high performance, cost-effective optical transceiver for serial optical data communications applications operating at 2.125 Gb/s and 1.0625 Gb/s. This module is designed for... | |
| The AFBR-5972Z Transceiver provides the system designer with the ability to implement Fast Ethernet (100 Mbps) over standard bandwidth 0.5±0.05 NA POF. It features a very compact design and has... | |
| The AFBR-5978Z ethernet POF transceiver provides the system designer with the ability to implement Fast Ethernet (100 Mbps) or Ethernet (10 Mbps) over 50 meter standard bandwidth 0.5±0.05 NA POF... | |
| The AFBR-59E4APZ is a new power saving Small Form Factor transceiver that gives the system designer a product to implement a range of solutions for multimode fiber Fast Ethernet. This... | |
| The AFBR-59E4APZ-HT is a low power, small form factor (SFF) Fast Ethernet optical transceiver in the industry standard 2x5 DIP style with LC fiber connector interface. The transceiver is compatible... | |
| The AFBR-720XPDZ 850 nm XFP transceiver is a high performance, cost effective module for serial optical data communications applications specified for signal rates of 9.9 Gb/s to 10.5 Gb/s. It... | |
| The AFCT-570xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of design options, including optional DMI features (further described later), two temperature ranges (extended... | |
| The AFCT-5710ALZ / AFCT-571xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges... | |
| The AFCT-5710LZ / AFCT-571xZ family of Small Form Factor Pluggable (SFP) LC optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges... | |
| The AFCT-5710PZ / AFCT-571xZ family of Small Form Factor Pluggable,SFP, LC optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended... | |
| The AFCT-5725PZ/APZ optical transceiver is compliant with the specifications set forth in both the IEEE802.3 (1000BASE-LX), and the Small Form-Factor Pluggable (SFP) Multi-Source Agreement (MSA). Its primary application is servicing... | |
| The AFCT-5760ALZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer a range of design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or... | |
| The Avago AFBR-53D5Z optical transceiver allows the system designer to implement a range of solutions for multimode and single mode Gigabit Ethernet applications. The transceiver consists of three sections: the... | |
| The Avago AFBR-5710ALZ / AFBR-571xZ family of SFP optical transceivers offers the a wide range of design options, including optional DMI features, two temperature ranges (extended or industrial), and choice... | |
| The Avago AFBR-5710APZ / AFBR-571xZ family of SFP optical transceivers offers a wide range of design options, including optional DMI features, two temperature ranges (extended or industrial), and choice of... | |
| The Avago AFBR-5710LZ / AFBR-571xZ family of gigabit ethernet SFP optical transceivers offers the customer a wide range of design options, including optional DMI features, two temperature ranges (extended or... | |
| The Avago AFBR-5710PZ / AFBR-571xZ family of SFP optical transceivers offers the customer a wide range of gigabit ethernet design options, including optional DMI features (further described later), two temperature... | |
| The Avago AFBR-5715ALZ / AFBR-571xZ family of SFP optical transceivers offers the customer a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or... | |
| The Avago AFBR-5715APZ / AFBR-571xZ family of SFP optical transceivers offers the customer a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or... | |
| The Avago AFBR-5715LZ / AFBR-571xZ family of SFP optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and... | |
| The Avago AFBR-5715PZ / AFBR-571xZ family of SFP optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges (extended or industrial), and... | |
| The Avago AFBR-57E6APZ is a low power, 125MBd small form-factor pluggable (SFP) fiber optic transceiver module device designed for Fast Ethernet and fiber distributed data interface (FDDI) applications. The device... | |
| The Avago AFBR-57F5xMZ is an optical transceiver module that supports high speed serial links over multi-mode optical fiber at signaling rates up to 14.025 Gb/s (the serial line rate of... | |
| The Avago AFBR-57J5APZ optical transceivers support high speed serial links over multimode optical fiber at signaling rates up to 3.7Gb/s for wireless base station applications involving the OBSAI or CPRI... | |
| The Avago AFBR-57J9AMZ optical transceiver supports high speed serial links over multimode optical fiber at signaling rates up to 7.4 Gb/s for wireless base station applications involving the OBSAI or... | |
| The Avago AFBR-5805ATZ / AFBR-5800Z family of optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers... | |
| The Avago AFBR-5805AZ / AFBR-5800Z family of optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers... | |
| The Avago AFBR-5805TZ / AFBR-5800Z family of optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers... | |
| The Avago AFBR-5805Z / AFBR-5800Z family of optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers... | |
| The Avago AFBR-5905AZ / AFBR-5905Z family of optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers... | |
| The Avago AFBR-5905Z optical transceivers provide the system designer with products to implement a range of solutions for multimode fiber SONET OC-3 (SDH STM-1) physical layers for ATM and other... | |
| The Avago AFBR-5922ALZ is a high performance, cost-effective SFF optical transceiver for serial optical data communication applications supporting 2.125 and 1.0625 Gb/s data rates. This module is designed for multimode... | |
| The Avago AFBR-5972BZ is a compact 650nm fiber optic transceiver device designed to support serial data communications with baud rates up to 250 MBd over standard bandwidth 0.5±0.05 NA POF... | |
| The Avago AFBR-5972EZ is a compact 650nm fiber optic transceiver device designed to support serial data communications with baud rates up to 250 MBd over standard bandwidth 0.5±0.05 NA POF... | |
| The Avago AFBR-59F1Z is a compact 650nm fiber optic transceiver device designed to support serial data communications with baud rates up to 125 MBd over 2.2 mm of jacketed standard... | |
| The Avago AFBR-59F2Z is a compact 650nm fiber optic transceiver device designed to support serial data communications with baud rates up to 250 MBd over 2.2 mm of jacketed standard... | |
| The Avago AFBR-59F3Z is a compact 650nm fiber optic transceiver device designed to support serial data communications via Multi-Level Coset Coding (MLCC) with data rates up to 1 Gbps over... | |
| The Avago AFBR-708SMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide a transceiver to support 100m reach... | |
| The Avago AFBR-709ASMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant... | |
| The Avago AFBR-709DMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant... | |
| The Avago AFBR-709HDZ transceiver is part of a family of Avago SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide a design that is optimized... | |
| The Avago AFBR-709ISMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant... | |
| The Avago AFBR-709JAMZ is an 850nm SFP+ optical transceiver module that is compatible with the 9.83G CPRI standards. The AFBR-709JAMZ is designed to enable 9.83G CPRI wireless base station equipment... | |
| The Avago AFBR-709SMZ transceiver is part of a family of SFP+ products. This transceiver utilizes Avago’s 850nm VCSEL and PIN Detector technology to provide an IEEE 10Gb Ethernet design compliant... | |
| The Avago AFBR-79E3PZ is a 4-channel QSFP+ pluggable optical transceiver module device with an integrated pull tab for 40 Gigabit Ethernet (40GbE) applications supporting extended link distance up to 300... | |
| The Avago AFBR-79EAPZ is a 4-channel QSFP+ pluggable optical transceiver module device with an integrated push-pull tab for 40 Gigabit Ethernet (40GbE) and InfiniBand applications. The device is a high... | |
| The Avago AFBR-79EBPZ is a 40 Gigabit Ethernet (40G) bidirectional (BiDi) multimode fiber (MMF) QSFP+ transceiver module designed for high-speed data center interconnect and enterprise networking applications. Based on proprietary... | |
| The Avago AFBR-79FIPZ is a 4-channel interoperable shortwave (iSW4) QSFP+ optical transceiver module designed for converged network systems. The AFBR-79FIPZ is capable of supporting either 4x16G Fibre Channel (FC) or... | |
| The Avago AFBR-83CDZ is a 12-channel CXP pluggable optical transceiver module for 100GbE+ applications. The transceiver is optimized for high-speed, short-range data communications. It has 12 data lanes in each... | |
| The Avago AFBR-83EDZ is a 10-channel CXP pluggable optical transceiver module for 100 Gigabit Ethernet applications. The transceiver is optimized for high-speed, short-range data communications. It has 10 data lanes... | |
| The Avago AFBR-8420Z is a 10-channel pluggable, multi-mode parallel optic transceiver module designed for high-density 100G Ethernet and Optical Transport Network (OTN). The device is designed to maximize the delivery... | |
| The Avago AFBR-89CDDZ is a 4-channel, pluggable fiber optic QSFP28 transceiver module device designed for 100GbE short-range data center interconnects, compliant with IEEE 802.3 100GBASE-SR4 and 100m multi-mode fiber media. | |
| The Avago AFBR-S10TR001Z is a 650nm analog fiber optic transceiver device designed to provide system designers with the ability to implement an optical arc flash sensor over 1mm Plastic Optical... | |
| The Avago AFCT-5710ALZ / AFBR-571xZ family of SFP optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features, two temperature ranges, and choice of standard... | |
| The Avago AFCT-5710ALZ /AFCT-571xZ family of Small Form Factor Pluggable, SFP, LC optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features , two temperature... | |
| The Avago AFCT-5715ALZ /AFCT-571xZ family of Small Form Factor Pluggable, SFP, LC optical transceivers offers a wide range of gigabit ethernet design options, including optional DMI features , two temperature... | |
| The Avago AFCT-5750ALZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. | |
| The Avago AFCT-5750APZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. | |
| The Avago AFCT-5750ATLZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. | |
| The Avago AFCT-5750ATPZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. | |
| The Avago AFCT-5750LZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. | |
| The Avago AFCT-5750pz / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. | |
| The Avago AFCT-5750TLZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. | |
| The Avago AFCT-5750TPZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. | |
| The Avago AFCT-5755ALZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. | |
| The Avago AFCT-5755APZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. | |
| The Avago AFCT-5755ATLZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. | |
| The Avago AFCT-5755ATPZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. | |
| The Avago AFCT-5755LZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. | |
| The Avago AFCT-5755PZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. | |
| The Avago AFCT-5755TLZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. | |
| The Avago AFCT-5755TPZ / AFCT-575xZ family of SFP optical transceivers for OC12/STM-4 offers many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail delatch. | |
| The Avago AFCT-5760ANLZ / AFCT-576xZ SFP optical transceivers for OC3 offer many design options, including optional DMI, extended or industrial temperature range, and standard push-button or or bail delatch. The... | |
| The Avago AFCT-5760ANPZ / AFCT-576xZ SFP optical transceivers for OC3 offer many design options, including optional DMI, extended or industrial temperature range, and standard push-button or or bail delatch. The... | |
| The Avago AFCT-5760APZ / AFCT-576xZ SFP optical transceivers for OC3 offer many design options, including optional DMI, extended or industrial temperature range, and standard push-button or or bail delatch. The... | |
| The Avago AFCT-5760ATLZ / AFCT-576xZ SFP optical transceivers for OC3 offer many design options, including optional DMI, extended or industrial temperature range, and standard push-button or or bail delatch. The... | |
| The Avago AFCT-5760ATPZ / AFCT-576xZ SFP optical transceivers for OC3 offer many design options, including optional DMI, extended or industrial temperature range, and standard push-button or or bail delatch. The... | |
| The Avago AFCT-5760LZ / AFCT-576xZ SFP optical transceivers for OC3 offer many design options, including optional DMI, extended or industrial temperature range, and standard push-button or or bail delatch. The... | |
| The Avago AFCT-5760NLZ / AFCT-576xZ SFP optical transceivers for OC3 offer many design options, including optional DMI, extended or industrial temperature range, and standard push-button or or bail delatch. The... | |
| The Avago AFCT-5760NPZ / AFCT-576xZ SFP optical transceivers for OC3 offer many design options, including optional DMI, extended or industrial temperature range, and standard push-button or or bail delatch. The... | |
| The Avago AFCT-5760PZ / AFCT-576xZ SFP optical transceivers for OC3 offer many design options, including optional DMI, extended or industrial temperature range, and standard push-button or or bail delatch. The... | |
| The Avago AFCT-5760TLZ / AFCT-576xZ SFP optical transceivers for OC3 offer many design options, including optional DMI, extended or industrial temperature range, and standard push-button or or bail delatch. The... | |
| The Avago AFCT-5760TPZ / AFCT-576xZ SFP optical transceivers for OC3 offer many design options, including optional DMI, extended or industrial temperature range, and standard push-button or or bail delatch. The... | |
| The Avago AFCT-5765ALZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail... | |
| The Avago AFCT-5765ANPZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail... | |
| The Avago AFCT-5765APZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail... | |
| The Avago AFCT-5765ATLZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail... | |
| The Avago AFCT-5765ATPZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail... | |
| The Avago AFCT-5765LZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail... | |
| The Avago AFCT-5765NLZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail... | |
| The Avago AFCT-5765NPZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail... | |
| The Avago AFCT-5765PZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail... | |
| The Avago AFCT-5765TLZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail... | |
| The Avago AFCT-5765TPZ / AFCT-576xZ family of SFP optical transceivers for OC3 applications offer many design options, including optional DMI, extended or industrial temperature ranges, and standard push-button or bail... | |
| The Avago AFCT-57D3ANMZ is a 2G/4G/8G Fibre Channel (FC), 1310nm SFP+ optical transceiver module designed to support high-speed serial links up to 25 km over single-mode fiber (SMF) at signaling... | |
| The Avago AFCT-57D3ATMZ is a 2G/4G/8G Fibre Channel (FC), 1310nm SFP+ optical transceiver module designed to support high-speed serial links up to 10 km over single-mode fiber (SMF) at signaling... | |
| The Avago AFCT-57F5xxMZ is an optical transceiver module that supports high speed serial links over single mode optical fiber at signalling rates up to 14.025 Gb/s (the serial line rate... | |
| The Avago AFCT-5805AZ / AFCT-5805xxZ single mode fiber transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155... | |
| The Avago AFCT-5805BZ / AFCT-5805xxZ single mode fiber transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155... | |
| The Avago AFCT-5805CZ / AFCT-5805xxZ single mode fiber transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155... | |
| The Avago AFCT-5815AZ / AFCT-5815xZ transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155 Mb/s. They are... | |
| The Avago AFCT-5815BZ / AFCT-5815xZ transceivers are high performance, cost effective optical transceiver modules for serial optical data communications applications specified for a data rate of 155 Mb/s. They are... | |
| The Avago AFCT-5943Z / AFCT-5943xxxZ are high performance, cost effective optical transceiver modules for serial optical data communications applications that range from 125 Mb/s to 2.7 Gb/s. They are designed... | |
| The Avago AFCT-5944Z / AFCT-5944xxxZ are high performance, cost effective optical transceiver modules for serial optical data communications applications that range from 125 Mb/s to 2.7 Gb/s. The modules are... | |
| The Avago AFCT-5961ATGZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. It is designed to... | |
| The Avago AFCT-5961ATLZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. It is designed to... | |
| The Avago AFCT-5961NLZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. It is designed to... | |
| The Avago AFCT-5961TGZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. It is designed to... | |
| The Avago AFCT-5961TLZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. It is designed to... | |
| The Avago AFCT-5962ATGZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. It is designed to... | |
| The Avago AFCT-5962ATLZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. It is designed to... | |
| The Avago AFCT-5962NGZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed... | |
| The Avago AFCT-5962NLZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed... | |
| The Avago AFCT-5962TGZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed... | |
| The Avago AFCT-5962TLZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed... | |
| The Avago AFCT-5963ATGZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed... | |
| The Avago AFCT-5963ATLZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed... | |
| The Avago AFCT-5963NGZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed... | |
| The Avago AFCT-5963NLZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed... | |
| The Avago AFCT-5963TGZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed... | |
| The Avago AFCT-5963TLZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed... | |
| The Avago AFCT-5964ATGZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed... | |
| The Avago AFCT-5964ATLZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed... | |
| The Avago AFCT-5964NGZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed... | |
| The Avago AFCT-5964NLZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed... | |
| The Avago AFCT-5964TGZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed... | |
| The Avago AFCT-5964TLZ is a high performance, cost effective optical transceiver module for serial optical data communications applications specified for a signal rate of 155 Mb/s. The module is designed... | |
| The Avago AFCT-739ASMZ is a 10GE, 1310nm SFP+ transceiver module enabling 10Gbps data links up to 10 km using single mode fiber (SMF). The module is part of a family... | |
| The Avago AFCT-739DMZ is a dual-rate 10GE/1GE, 1310nm SFP+ transceiver module enabling 10Gbps or 1.25GBd data links for high-speed Ethernet applications. The module is part of a family of AFCT-739x... | |
| The Avago AFCT-739ISMZ is a 10GE, 1310nm SFP+ transceiver module enabling 10Gbps data links up to 10 km using single mode fiber (SMF). The module is part of a family... | |
| The Avago AFCT-739SMZ is a 10GE, 1310nm SFP+ transceiver module enabling 10Gbps data links up to 10 km using single mode fiber (SMF). The module is part of a family... | |
| The Avago AFCT-739SMZ is a 9.83G CPRI, 1310nm SFP+ transceiver module enabling 9.83Gbps data links up to 10 km using single mode fiber (SMF) for wireless base station applications. The... | |
| The Avago AFCT-8450Z is a 4-channel, pluggable fiber optic CFP4 transceiver module device designed for 100GbE long-range data communications, compliant with IEEE 802.3 100GBASE-LR4 and 10km single mode fiber media. | |
| The Avago HFBR-57E0ALZ Small Form Factor Pluggable LC optical transceivers provide the system designer with a product to implement a range of solutions for multimode fiber Fast Ethernet and SONET... | |
| The Avago HFBR-57E0PZ Small Form Factor Pluggable LC optical transceivers provide the system designer with a product to implement a range of solutions for multimode fiber Fast Ethernet and SONET... | |
| The Avago Technologies AFBR-79EEPZ is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Transceiver with integrated push-pull tab for 40 Gigabit Ethernet (40GbE) applications with extended reach up to 300m (400m) using... | |
| The Avago Technologies AFBR-79EI(D)Z is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Transceiver for 40 Gigabit Ethernet (40GbE) applications with added capability of inter-operating with IEEE 10GBASE-SR compliant products. This transceiver... | |
| The Avago Technologies AFBR-79EIPZ is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Transceiver with an integrated push-pull tab for 40 Gigabit Ethernet (40GbE) applications with added capability of inter-operating with IEEE... | |
| The Avago Technologies AFBR-79EQDZ is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Transceiver for 40 Gigabit Ethernet (40GbE) application. This transceiver is a high performance module for short-range multi-lane data communication... | |
| The Avago Technologies AFBR-79EQDZ is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Transceiver for 40 Gigabit Ethernet (40GbE) applications. This transceiver is a high performance module for short-range multi-lane data communication... | |
| The Avago Technologies AFBR-83PDZ is a Twelve-Channel, Pluggable, Parallel, Fiber-Optic CXP Transceiver for 100 Gigabit Ethernet (100GbE) and 12 x 10G InfiniBand (IB) quadruple data rate (IB-QDR) applications. This transceiver... | |
| The Avago Technologies AFBR-89CEDZ is a Four-Channel, Pluggable, Multi-mode, Fiber-Optic QSFP28 transceiver for 100 Gigabit Ethernet Applications. This transceiver is a high performance module for short-range multi-lane data communication and... | |
| The Avago Technologies AFCT-89WDDZ is a Four-Channel duplex, Pluggable, single mode Fiber-Optic QSFP28 Transceiver for 100 Gigabit Ethernet Applications. This transceiver is a high performance module for short-range, single mode... | |
| The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24x2Z... | |
| The HFBR-0508Z Series consists of a fiber-optic transmitter and receiver operating at a 650 nm wavelength (red). The HFBR-1528Z transmitter is an LED in a low cost plastic housing designed... | |
| The HFBR-0600Z components are capable of operation at symbol rates from DC to over 2 MBd and distances from 0 to over 20 metres. The HFBR-1602Z and HFBR-1604Z transmitters contain... | |
| The HFBR-53A3VEMZ/VFMZ transceivers from Avago Technologies allow the system designer to implement a range of solutions for multimode Fibre Channel applications. The overall Avago transceiver product consists of three sections:... | |
| The HFBR-53A5VEMZ optical transceivers from Avago Technologies allow the system designer to implement a range of solutions for multimode Gigabit Ethernet applications. The overall Avago optical transceiver product consists of... | |
| The HFBR-53A5VEMZ optical transceivers from Avago Technologies allow the system designer to implement a range of solutions for multimode Gigabit Ethernet applications. The overall Avago transceiver product consists of three... | |
| The HFBR-57E0 Small Form Factor Pluggable LC transceivers provide the system designer with a product to implement a range of solutions for multimode fiber Fast Ethernet and SONET OC-3 (SDH... | |
| The HFBR-57E5APZ Small Form-Factor Pluggable LC transceiver gives the system designer a product to implement FDDI/Fast Ethernet network with DMI and SONET OC-3 (SDH STM-1) physical layers for ATM and... | |
| The HFBR-5911LZ/ALZ optical transceiver from Avago Technologies is designed for use in shortreach multimode fiber optic (1000BASE-SX) links between Gigabit Ethernet networking equipment. Interoperable with all equipment meeting the Gigabit... | |
| The HFBR-5912EZ transceiver from Avago Technologies allows the system designer to implement a range of solutions for multimode and single mode Gigabit Ethernet applications. The transceivers are configured in the... | |
| The HFBR-5961xxZ transceiver from Avago provides the system designer with a product to implement a range of solutions for multimode fiber Fast Ethernet and SONET OC-3 (SDH STM-1) physical layers... | |
| The HFBR-5963xxZ transceiver provides the system designer with a product to implement a range of solutions for multimode fiber Fast Ethernet and SONET OC-3 (SDH STM-1) physical layers for ATM... | |
| The HFBR-5984LZ transceiver from Avago Technologies provides the system designer with a product to implement the SBCON specification and to be compatible with IBM ESCON architecture. This transceiver is supplied... | |
| The HFBR-59L1ALZ from Avago Technologies is a high performance, cost-effective optical transceiver for serial optical data communications applications operating at 1.25 Gb/s and 1.0625 Gb/s. This module is designed for... | |
| The RoHS-compliant transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94V-O (UL file # E121562) flame... | |
| The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified... | |
| Full compliance with the optical performance requirements of the FDDI PMD standard Full compliance with the FDDI LCF-PMD standard Full compliance with the optical performance requirements of the ATM 100Mb/s... | |
| Increase system port density 30% beyond standard SFP+ with existing cabling Re-use SFP+ PCB electrical connector Maintain equivalent high electro-optical, low speed sense/control, and EMI performance Leverage manufacturing experience and... |