Broadcom Inc. RF and Wireless - RF Amplifiers AMMC-6440-W10

Description
Win Source Part Number: 1377802-AMMC-6440-W1 0 Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tray Product Status: Obsolete RF Type: VSAT Frequency: 37GHz ~ 42GHz Package / Case: Module Supplier Device Package: Module Base Product Number: AMMC-6440 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: MMIC 3A001B2 Voltage - Supply: 5.5V Gain: 14dB P1dB: 28dBm Current - Supply: 950mA Test Frequency: 40GHz
Request a Quote Datasheet
Description
Win Source Part Number: 1377802-AMMC-6440-W1 0 Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tray Product Status: Obsolete RF Type: VSAT Frequency: 37GHz ~ 42GHz Package / Case: Module Supplier Device Package: Module Base Product Number: AMMC-6440 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: MMIC 3A001B2 Voltage - Supply: 5.5V Gain: 14dB P1dB: 28dBm Current - Supply: 950mA Test Frequency: 40GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - 1377802-AMMC-6440-W10 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1377802-AMMC-6440-W10
RF and Wireless - RF Amplifiers 1377802-AMMC-6440-W10
Win Source Part Number: 1377802-AMMC-6440-W1 0 Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tray Product Status: Obsolete RF Type: VSAT Frequency: 37GHz ~ 42GHz Package / Case: Module Supplier Device Package: Module Base Product Number: AMMC-6440 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: MMIC 3A001B2 Voltage - Supply: 5.5V Gain: 14dB P1dB: 28dBm Current - Supply: 950mA Test Frequency: 40GHz

Win Source Part Number: 1377802-AMMC-6440-W10
Category: RF and Wireless - RF Amplifiers
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Tray
Product Status: Obsolete
RF Type: VSAT
Frequency: 37GHz ~ 42GHz
Package / Case: Module
Supplier Device Package: Module
Base Product Number: AMMC-6440
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: MMIC 3A001B2
Voltage - Supply: 5.5V
Gain: 14dB
P1dB: 28dBm
Current - Supply: 950mA
Test Frequency: 40GHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1377802-AMMC-6440-W10
Product Name RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8344PC, DC - 18 GHz Distributed Amplifier - ADM-8344PC - Marki Microwave LLC
Specs
Frequency Range 0.0 to 18000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifier Systems - NLAS-500-8000-20-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 8000 MHz
Minimum Gain 20 dB
View Details
25 - 31 GHz GaAs Low Noise Amplifier - QPA2628D - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications SATCOM
RoHS Compliant RoHS
View Details
2 suppliers