Broadcom Inc. RF Amplifiers - MGA-231T6-BLKG MGA-231T6-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221825-MGA-231T6-BL KG Packaging: Bulk Test Frequency: 1.575GHz Frequency: 900MHz ~ 3.5GHz Gain: 17.1dB Supply Current: 15mA Noise Figure: 1.06dB P1dB: 7.7dBm RF Type: GPS, LNA, WiMAX, WLAN Categories: RF/IF and RFID Supplier Device Package: 6-UTSLP (2x1.3) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.6V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221825-MGA-231T6-BL KG Packaging: Bulk Test Frequency: 1.575GHz Frequency: 900MHz ~ 3.5GHz Gain: 17.1dB Supply Current: 15mA Noise Figure: 1.06dB P1dB: 7.7dBm RF Type: GPS, LNA, WiMAX, WLAN Categories: RF/IF and RFID Supplier Device Package: 6-UTSLP (2x1.3) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-231T6-BLKG
1221825-MGA-231T6-BLKG
RF Amplifiers - MGA-231T6-BLKG 1221825-MGA-231T6-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221825-MGA-231T6-BL KG Packaging: Bulk Test Frequency: 1.575GHz Frequency: 900MHz ~ 3.5GHz Gain: 17.1dB Supply Current: 15mA Noise Figure: 1.06dB P1dB: 7.7dBm RF Type: GPS, LNA, WiMAX, WLAN Categories: RF/IF and RFID Supplier Device Package: 6-UTSLP (2x1.3) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.6V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221825-MGA-231T6-BLKG
Packaging: Bulk
Test Frequency: 1.575GHz
Frequency: 900MHz ~ 3.5GHz
Gain: 17.1dB
Supply Current: 15mA
Noise Figure: 1.06dB
P1dB: 7.7dBm
RF Type: GPS, LNA, WiMAX, WLAN
Categories: RF/IF and RFID
Supplier Device Package: 6-UTSLP (2x1.3)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-XFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.6V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
MGA-231T6-BLKG
RF and Wireless - RF Amplifiers MGA-231T6-BLKG
IC AMP GPS 900MHZ-3.5GHZ 6UTSLP

IC AMP GPS 900MHZ-3.5GHZ 6UTSLP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1221825-MGA-231T6-BLKG MGA-231T6-BLKG
Product Name RF Amplifiers - MGA-231T6-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-9K-3000-43-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0090 to 3000 MHz
Minimum Gain 43 dB
View Details
RF Amplifiers - ACA2402RS7P2 - 085913-ACA2402RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 1000 MHz
Minimum Gain 22.1 dB
View Details
3 suppliers