Broadcom Inc. RF Amplifiers - ACPM-7312-BLK ACPM-7312-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766973-ACPM-7312-BLK Packaging: Bulk Package: 10-SMD Module, No Lead Frequency: 824MHz ~ 849MHz Operating Supply Voltage: 3.2 V ~ 4.2 V Gain: 27dB RF Type: UMTS Part Status: Obsolete(EOL) Family Name: ACPM-7312 Categories: RF/IF and RFID Operating Supply Current: 485mA Manufacturer Package: 10-SMD Module Alternative Parts (Cross-Reference): QPA9226TR13; RMPA1966; RMPA0966; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766973-ACPM-7312-BLK Packaging: Bulk Package: 10-SMD Module, No Lead Frequency: 824MHz ~ 849MHz Operating Supply Voltage: 3.2 V ~ 4.2 V Gain: 27dB RF Type: UMTS Part Status: Obsolete(EOL) Family Name: ACPM-7312 Categories: RF/IF and RFID Operating Supply Current: 485mA Manufacturer Package: 10-SMD Module Alternative Parts (Cross-Reference): QPA9226TR13; RMPA1966; RMPA0966; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7312-BLK
766973-ACPM-7312-BLK
RF Amplifiers - ACPM-7312-BLK 766973-ACPM-7312-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 766973-ACPM-7312-BLK Packaging: Bulk Package: 10-SMD Module, No Lead Frequency: 824MHz ~ 849MHz Operating Supply Voltage: 3.2 V ~ 4.2 V Gain: 27dB RF Type: UMTS Part Status: Obsolete(EOL) Family Name: ACPM-7312 Categories: RF/IF and RFID Operating Supply Current: 485mA Manufacturer Package: 10-SMD Module Alternative Parts (Cross-Reference): QPA9226TR13; RMPA1966; RMPA0966; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 766973-ACPM-7312-BLK
Packaging: Bulk
Package: 10-SMD Module, No Lead
Frequency: 824MHz ~ 849MHz
Operating Supply Voltage: 3.2 V ~ 4.2 V
Gain: 27dB
RF Type: UMTS
Part Status: Obsolete(EOL)
Family Name: ACPM-7312
Categories: RF/IF and RFID
Operating Supply Current: 485mA
Manufacturer Package: 10-SMD Module
Alternative Parts (Cross-Reference): QPA9226TR13; RMPA1966; RMPA0966;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 766973-ACPM-7312-BLK
Product Name RF Amplifiers - ACPM-7312-BLK
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

3-30 GHz Broadband Driver Amplifier - AMM-10858PSM - Marki Microwave LLC
Specs
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifier Systems - NLAS-26000-30000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 30000 MHz
Minimum Gain 25 dB
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 10000 MHz
Minimum Gain 8.5 to ? dB
View Details