Broadcom Inc. RF and Wireless - RF Amplifiers ACPM-5502-TC1

Description
IC AMP GPS 1.85GHZ-1.91GHZ 10SMD
Description
IC AMP GPS 1.85GHZ-1.91GHZ 10SMD

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
ACPM-5502-TC1
RF and Wireless - RF Amplifiers ACPM-5502-TC1
IC AMP GPS 1.85GHZ-1.91GHZ 10SMD

IC AMP GPS 1.85GHZ-1.91GHZ 10SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number ACPM-5502-TC1
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1850 to 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-50000-59000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 59000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - BGA771L16E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
2 suppliers