Broadcom Inc. RF Amplifiers - ACPM-5008-SC2 ACPM-5008-SC2

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766972-ACPM-5008-SC2 Packaging: Bulk Package: 10-SMD Module Test Frequency: 915MHz Frequency: 880MHz ~ 915MHz Operating Supply Voltage: 3.2 V ~ 4.2 V Gain: 28dB RF Type: UMTS Part Status: Obsolete(EOL) Categories: RF/IF and RFID Operating Supply Current: 520mA Manufacturer Package: 10-SMD Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766972-ACPM-5008-SC2 Packaging: Bulk Package: 10-SMD Module Test Frequency: 915MHz Frequency: 880MHz ~ 915MHz Operating Supply Voltage: 3.2 V ~ 4.2 V Gain: 28dB RF Type: UMTS Part Status: Obsolete(EOL) Categories: RF/IF and RFID Operating Supply Current: 520mA Manufacturer Package: 10-SMD Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5008-SC2
766972-ACPM-5008-SC2
RF Amplifiers - ACPM-5008-SC2 766972-ACPM-5008-SC2
Manufacturer: Broadcom Limited Win Source Part Number: 766972-ACPM-5008-SC2 Packaging: Bulk Package: 10-SMD Module Test Frequency: 915MHz Frequency: 880MHz ~ 915MHz Operating Supply Voltage: 3.2 V ~ 4.2 V Gain: 28dB RF Type: UMTS Part Status: Obsolete(EOL) Categories: RF/IF and RFID Operating Supply Current: 520mA Manufacturer Package: 10-SMD Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 766972-ACPM-5008-SC2
Packaging: Bulk
Package: 10-SMD Module
Test Frequency: 915MHz
Frequency: 880MHz ~ 915MHz
Operating Supply Voltage: 3.2 V ~ 4.2 V
Gain: 28dB
RF Type: UMTS
Part Status: Obsolete(EOL)
Categories: RF/IF and RFID
Operating Supply Current: 520mA
Manufacturer Package: 10-SMD
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
ACPM-5008-SC2
RF and Wireless - RF Amplifiers ACPM-5008-SC2
IC AMP UMTS 880MHZ-915MHZ 10SMD

IC AMP UMTS 880MHZ-915MHZ 10SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 766972-ACPM-5008-SC2 ACPM-5008-SC2
Product Name RF Amplifiers - ACPM-5008-SC2 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-81+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 6000 MHz
Minimum Gain 5.00E-4 dB
View Details