Broadcom Inc. RF Amplifiers - ACPM-7381-OR1 ACPM-7381-OR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 076801-ACPM-7381-OR1 Packaging: Reel - TR Frequency: 1.92GHz to 1.98GHz Gain: 27dB RF Type: W-CDMA, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 465mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 076801-ACPM-7381-OR1 Packaging: Reel - TR Frequency: 1.92GHz to 1.98GHz Gain: 27dB RF Type: W-CDMA, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 465mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7381-OR1
076801-ACPM-7381-OR1
RF Amplifiers - ACPM-7381-OR1 076801-ACPM-7381-OR1
Manufacturer: Broadcom Limited Win Source Part Number: 076801-ACPM-7381-OR1 Packaging: Reel - TR Frequency: 1.92GHz to 1.98GHz Gain: 27dB RF Type: W-CDMA, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 465mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 076801-ACPM-7381-OR1
Packaging: Reel - TR
Frequency: 1.92GHz to 1.98GHz
Gain: 27dB
RF Type: W-CDMA, HSPDA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD Module
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 465mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ACPM-7381-OR1
RF and Wireless - RF Amplifiers ACPM-7381-OR1
IC AMP W-CDMA 1.92-1.98GHZ 10SMD

IC AMP W-CDMA 1.92-1.98GHZ 10SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 076801-ACPM-7381-OR1 ACPM-7381-OR1
Product Name RF Amplifiers - ACPM-7381-OR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1920 to 1980 MHz 1920 to 1980 MHz
Minimum Gain 27 dB ? to 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-2000-6000-39-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 6000 MHz
Minimum Gain 39 dB
View Details
2.4 GHz Wireless LAN Front End - SE2521A80 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details