Broadcom Inc. LTE Band 12, Band 17 MIPI ET Power Amplifier ACPM-9417-TR2

Description
The Avago ACPM-9417 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 12 and Band 17. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9417 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.
Request a Quote Datasheet
Description
The Avago ACPM-9417 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 12 and Band 17. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9417 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTE Band 12, Band 17 MIPI ET Power Amplifier - ACPM-9417-TR2 - Broadcom Inc.
San Jose, CA, USA
LTE Band 12, Band 17 MIPI ET Power Amplifier
ACPM-9417-TR2
LTE Band 12, Band 17 MIPI ET Power Amplifier ACPM-9417-TR2
The Avago ACPM-9417 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 12 and Band 17. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9417 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.

The Avago ACPM-9417 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 12 and Band 17. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks.

The ACPM-9417 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.

Supplier's Site
RF Amplifiers - ACPM-9417-TR2 - 909227-ACPM-9417-TR2 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ACPM-9417-TR2
909227-ACPM-9417-TR2
RF Amplifiers - ACPM-9417-TR2 909227-ACPM-9417-TR2
Manufacturer: Broadcom Limited Win Source Part Number: 909227-ACPM-9417-TR2 Features: RF Amplifier IC LTE - 10-SMD Package: 10-SMD Module Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 10-SMD ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 909227-ACPM-9417-TR2
Features: RF Amplifier IC LTE - 10-SMD
Package: 10-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 10-SMD
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number ACPM-9417-TR2 909227-ACPM-9417-TR2
Product Name LTE Band 12, Band 17 MIPI ET Power Amplifier RF Amplifiers - ACPM-9417-TR2
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 3 :1
View Details
RF and Wireless - RF Amplifiers - BGA915N7E6327XTMA1 - Acme Chip Technology Co., Limited
Specs
Frequency Range 800 MHz
Minimum Gain ? to 16.1 dB
Maximum Gain 16.1 dB
View Details