RF Amplifier IC ISM 0Hz ~ 3.5GHz SOT-363, SC70
IC RF AMP ISM 0HZ-3.5GHZ SOT363
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ABA-51563-TR2G-ND | ABA-51563-TR2G |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | ISM | |
| Frequency Range | 0.0 to 3500 MHz | 0.0 to 3500 MHz |
| Minimum Gain | 21.5 dB | ? to 21.5 dB |
| Maximum Gain | 21.5 dB | 21.5 dB |