Broadcom Inc. RF Amplifiers - ALM-31122-TR2G ALM-31122-TR2G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 137330-ALM-31122-TR2 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 700MHz to 1GHz Gain: 15.6dB Noise Figure: 2dB P1dB: 31.6dBm (1.445W) RF Type: CDMA Categories: RF/IF and RFID Status: Active Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 5V Operating Supply Current: 750mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 137330-ALM-31122-TR2 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 700MHz to 1GHz Gain: 15.6dB Noise Figure: 2dB P1dB: 31.6dBm (1.445W) RF Type: CDMA Categories: RF/IF and RFID Status: Active Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 5V Operating Supply Current: 750mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-31122-TR2G
137330-ALM-31122-TR2G
RF Amplifiers - ALM-31122-TR2G 137330-ALM-31122-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 137330-ALM-31122-TR2 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 700MHz to 1GHz Gain: 15.6dB Noise Figure: 2dB P1dB: 31.6dBm (1.445W) RF Type: CDMA Categories: RF/IF and RFID Status: Active Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 5V Operating Supply Current: 750mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 137330-ALM-31122-TR2G
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 700MHz to 1GHz
Gain: 15.6dB
Noise Figure: 2dB
P1dB: 31.6dBm (1.445W)
RF Type: CDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 22-MCOB (5x6)
Supply Voltage - Operating: 5V
Operating Supply Current: 750mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-31122-TR2G
RF and Wireless - RF Amplifiers ALM-31122-TR2G
IC AMP CDMA 700MHZ-1GHZ 22MCOB

IC AMP CDMA 700MHZ-1GHZ 22MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 137330-ALM-31122-TR2G ALM-31122-TR2G
Product Name RF Amplifiers - ALM-31122-TR2G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 700 to 1000 MHz 700 to 1000 MHz
Minimum Gain 15.6 dB ? to 15.6 dB
Maximum Gain 15.6 dB 15.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-500-18000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 40 dB
View Details
Specs
Applications RF Microwave
Frequency Range 728 to 768 MHz
Minimum Gain 15.5 dB
View Details