Broadcom Inc. RF Amplifiers - ALM-32120-TR1G ALM-32120-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 48192-ALM-32120-TR1G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 700MHz to 1GHz Gain: 14.3dB Noise Figure: 2.5dB P1dB: 34.4dBm (2.754W) RF Type: GSM, PCS, W-CDMA, WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 20-MCOB (7x10) Supply Voltage - Operating: 5V Operating Supply Current: 1.5A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 48192-ALM-32120-TR1G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 700MHz to 1GHz Gain: 14.3dB Noise Figure: 2.5dB P1dB: 34.4dBm (2.754W) RF Type: GSM, PCS, W-CDMA, WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 20-MCOB (7x10) Supply Voltage - Operating: 5V Operating Supply Current: 1.5A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-32120-TR1G
48192-ALM-32120-TR1G
RF Amplifiers - ALM-32120-TR1G 48192-ALM-32120-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 48192-ALM-32120-TR1G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 700MHz to 1GHz Gain: 14.3dB Noise Figure: 2.5dB P1dB: 34.4dBm (2.754W) RF Type: GSM, PCS, W-CDMA, WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 20-MCOB (7x10) Supply Voltage - Operating: 5V Operating Supply Current: 1.5A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 48192-ALM-32120-TR1G
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 700MHz to 1GHz
Gain: 14.3dB
Noise Figure: 2.5dB
P1dB: 34.4dBm (2.754W)
RF Type: GSM, PCS, W-CDMA, WiMAX
Categories: RF/IF and RFID
Status: Active
Case / Package: 20-MCOB (7x10)
Supply Voltage - Operating: 5V
Operating Supply Current: 1.5A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-32120-TR1G
RF and Wireless - RF Amplifiers ALM-32120-TR1G
IC RF AMP GSM 700MHZ-1GHZ 20MCOB

IC RF AMP GSM 700MHZ-1GHZ 20MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 48192-ALM-32120-TR1G ALM-32120-TR1G
Product Name RF Amplifiers - ALM-32120-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 700 to 1000 MHz 700 to 1000 MHz
Minimum Gain 14.3 dB ? to 14.3 dB
Maximum Gain 14.3 dB 14.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA622H6820XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; DCS, GSM, ISM
Frequency Range 500 to 6000 MHz
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details