Broadcom Inc. RF Amplifiers - ALM-1106-BLK ALM-1106-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1016469-ALM-1106-BLK Packaging: Bulk Test Frequency: 1.575GHz Frequency: 900MHz to 3.5GHz Gain: 14.3dB Noise Figure: 0.8dB P1dB: 1.8dBm (1.5mW) RF Type: GPS, ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Supply Voltage - Operating: 2.85V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1016469-ALM-1106-BLK Packaging: Bulk Test Frequency: 1.575GHz Frequency: 900MHz to 3.5GHz Gain: 14.3dB Noise Figure: 0.8dB P1dB: 1.8dBm (1.5mW) RF Type: GPS, ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Supply Voltage - Operating: 2.85V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-1106-BLK
1016469-ALM-1106-BLK
RF Amplifiers - ALM-1106-BLK 1016469-ALM-1106-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 1016469-ALM-1106-BLK Packaging: Bulk Test Frequency: 1.575GHz Frequency: 900MHz to 3.5GHz Gain: 14.3dB Noise Figure: 0.8dB P1dB: 1.8dBm (1.5mW) RF Type: GPS, ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Supply Voltage - Operating: 2.85V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1016469-ALM-1106-BLK
Packaging: Bulk
Test Frequency: 1.575GHz
Frequency: 900MHz to 3.5GHz
Gain: 14.3dB
Noise Figure: 0.8dB
P1dB: 1.8dBm (1.5mW)
RF Type: GPS, ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Supply Voltage - Operating: 2.85V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-1106-BLK
RF and Wireless - RF Amplifiers ALM-1106-BLK
IC RF AMP GPS 900MHZ-3.5GHZ

IC RF AMP GPS 900MHZ-3.5GHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1016469-ALM-1106-BLK ALM-1106-BLK
Product Name RF Amplifiers - ALM-1106-BLK RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 900 to 3500 MHz 900 to 3500 MHz
Minimum Gain 14.3 dB ? to 14.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 - 40GHz Broadband, Gain Block Amplifier - ADM-11425PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Applications RF Microwave
Frequency Range 728 to 768 MHz
Minimum Gain 15.5 dB
View Details
RF Amplifiers - ADA1200GS24Q1 - 172544-ADA1200GS24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 13.5 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details