Broadcom Inc. RF Amplifiers - AMMP-5620-BLKG AMMP-5620-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 199035-AMMP-5620-BLK G Packaging: Cut Strip Test Frequency: 18GHz Frequency: 6GHz to 20GHz Gain: 17.5dB Noise Figure: 5.1dB P1dB: 14.8dBm (30.2mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 8-SMD (5x5) Supply Voltage - Operating: 5V Operating Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 199035-AMMP-5620-BLK G Packaging: Cut Strip Test Frequency: 18GHz Frequency: 6GHz to 20GHz Gain: 17.5dB Noise Figure: 5.1dB P1dB: 14.8dBm (30.2mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 8-SMD (5x5) Supply Voltage - Operating: 5V Operating Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMP-5620-BLKG
199035-AMMP-5620-BLKG
RF Amplifiers - AMMP-5620-BLKG 199035-AMMP-5620-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 199035-AMMP-5620-BLK G Packaging: Cut Strip Test Frequency: 18GHz Frequency: 6GHz to 20GHz Gain: 17.5dB Noise Figure: 5.1dB P1dB: 14.8dBm (30.2mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 8-SMD (5x5) Supply Voltage - Operating: 5V Operating Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Broadcom Limited
Win Source Part Number: 199035-AMMP-5620-BLKG
Packaging: Cut Strip
Test Frequency: 18GHz
Frequency: 6GHz to 20GHz
Gain: 17.5dB
Noise Figure: 5.1dB
P1dB: 14.8dBm (30.2mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-SMD (5x5)
Supply Voltage - Operating: 5V
Operating Supply Current: 95mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AMMP-5620-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMMP-5620-BLKG
RF and Wireless - RF Amplifiers AMMP-5620-BLKG
IC RF AMP GPS 6GHZ-20GHZ 8SMD

IC RF AMP GPS 6GHZ-20GHZ 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 199035-AMMP-5620-BLKG AMMP-5620-BLKG
Product Name RF Amplifiers - AMMP-5620-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 6000 to 20000 MHz 6000 to 20000 MHz
Minimum Gain 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-25-1000-50-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 25 to 1000 MHz
Minimum Gain 50 dB
View Details
CMOS 5GHz WLAN 802.11a/n/ac RFeIC WITH PA, LNA, AND SPDT - RFX8055 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 3.6 volts
View Details