Broadcom Inc. Single Voltage E-pHEMT Low Current Low Noise 24dBm OIP3 in MiniPak ATF-551M4

Description
This Low Current Single Voltage Enhanced Mode E-pHEMT GaAs FET comes packaged in a 1.4mm x 1.2mm x 0.7mm thin miniature leadless package. Its small size, high linearity and low noise figure is optimized for receiver LNA or hybrid modules for handsets, Wireless LAN, fixed wireless and other RF applications in the 450MHz to 10GHz frequency range. Its superior high frequency performance at 3V makes it ideal as a LNA for 5-6 GHz 802.11a and HIPERLAN/2 Wireless LAN PCMCIA PC cards.
Description
This Low Current Single Voltage Enhanced Mode E-pHEMT GaAs FET comes packaged in a 1.4mm x 1.2mm x 0.7mm thin miniature leadless package. Its small size, high linearity and low noise figure is optimized for receiver LNA or hybrid modules for handsets, Wireless LAN, fixed wireless and other RF applications in the 450MHz to 10GHz frequency range. Its superior high frequency performance at 3V makes it ideal as a LNA for 5-6 GHz 802.11a and HIPERLAN/2 Wireless LAN PCMCIA PC cards.

Suppliers

Company
Product
Description
Supplier Links
Single Voltage E-pHEMT Low Current Low Noise  24dBm OIP3 in MiniPak - ATF-551M4 - Broadcom Inc.
San Jose, CA, USA
Single Voltage E-pHEMT Low Current Low Noise 24dBm OIP3 in MiniPak
ATF-551M4
Single Voltage E-pHEMT Low Current Low Noise 24dBm OIP3 in MiniPak ATF-551M4
This Low Current Single Voltage Enhanced Mode E-pHEMT GaAs FET comes packaged in a 1.4mm x 1.2mm x 0.7mm thin miniature leadless package. Its small size, high linearity and low noise figure is optimized for receiver LNA or hybrid modules for handsets, Wireless LAN, fixed wireless and other RF applications in the 450MHz to 10GHz frequency range. Its superior high frequency performance at 3V makes it ideal as a LNA for 5-6 GHz 802.11a and HIPERLAN/2 Wireless LAN PCMCIA PC cards.

This Low Current Single Voltage Enhanced Mode E-pHEMT GaAs FET comes packaged in a 1.4mm x 1.2mm x 0.7mm thin miniature leadless package. Its small size, high linearity and low noise figure is optimized for receiver LNA or hybrid modules for handsets, Wireless LAN, fixed wireless and other RF applications in the 450MHz to 10GHz frequency range.

Its superior high frequency performance at 3V makes it ideal as a LNA for 5-6 GHz 802.11a and HIPERLAN/2 Wireless LAN PCMCIA PC cards.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ATF-551M4
Product Name Single Voltage E-pHEMT Low Current Low Noise 24dBm OIP3 in MiniPak
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
Frequency Range 2000 to 6000 MHz
Minimum Gain 17.5 dB
Maximum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 2.5 :1
View Details
Specs
Applications RF Microwave
View Details