Win Source Part Number: 1042572-ACPM-9007-SG
Category: RF/IF and RFID>RF Amplifiers
Package: Bulk
Standard Package: 1
P1dB: 27.5dBm
RF Type: General Purpose
Voltage - Supply: 0.5V ~ 3.5V
ECCN: 5A991G
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Broadcom Limited
Product Status: Obsolete
IC RF AMP GPS MODULE
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 1042572-ACPM-9007-SG1 | ACPM-9007-SG1 |
| Product Name | RF/IF and RFID - RF Amplifiers | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave |