Broadcom Inc. Silicon Bipolar Darlington Amplifier ADA-4543

Description
The ADA-4543 is a general purpose Silicon Bipolar Darlington Amplifier housed in an industry standard SOT-343 (4-lead SC70) package. The device is a current driven amplifier that operates on a single current supply. It also exhibits flat gain, high linearity and unconditional stability.
Description
The ADA-4543 is a general purpose Silicon Bipolar Darlington Amplifier housed in an industry standard SOT-343 (4-lead SC70) package. The device is a current driven amplifier that operates on a single current supply. It also exhibits flat gain, high linearity and unconditional stability.

Suppliers

Company
Product
Description
Supplier Links
Silicon Bipolar Darlington Amplifier - ADA-4543 - Broadcom Inc.
San Jose, CA, USA
Silicon Bipolar Darlington Amplifier
ADA-4543
Silicon Bipolar Darlington Amplifier ADA-4543
The ADA-4543 is a general purpose Silicon Bipolar Darlington Amplifier housed in an industry standard SOT-343 (4-lead SC70) package. The device is a current driven amplifier that operates on a single current supply. It also exhibits flat gain, high linearity and unconditional stability.

The ADA-4543 is a general purpose Silicon Bipolar Darlington Amplifier housed in an industry standard SOT-343 (4-lead SC70) package. The device is a current driven amplifier that operates on a single current supply. It also exhibits flat gain, high linearity and unconditional stability.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ADA-4543
Product Name Silicon Bipolar Darlington Amplifier
Amplifier Type Bi-directional; Buffer; Bipolar, General Purpose Amplifier
Applications Mobile / Wireless Systems
Frequency Range ? to 2500 MHz
Minimum Gain 13.5 dB
Maximum Gain 15.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifier Systems - NLAS-18000-40000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 40 dB
View Details
Specs
Applications RF Microwave
View Details