Broadcom Inc. Datasheets for RF Filters and Microwave Filters
RF filters and microwave filters are devices that pass or reject signals by frequency. Basic types include bandpass filters, band reject filters, low pass filters, and high pass filters.
RF Filters and Microwave Filters: Learn more
| Product Name | Notes |
|---|---|
| The Avago ACFF-1024 is a miniaturized bandpass filter designed for use in the 2.4GHz Industrial, Scientific and Medical (ISM) band. The ACFF-1024 solves the design problem of enabling... | |
| The Avago ACPF-7041 is a miniature bandpass filter designed for use in 3GPP TD-LTE Band 41 (2496-2690 MHz) wireless application. The design of ACPF-7041 is to enable concurrent operation of... | |
| The Avago ACFF-1025 is a miniaturized LTE Band 41 (2496 - 2690 MHz) bandpass filter combined with a WLAN/WiFi band-reject filter. The device is a highly selective bandpass filter designed... | |
| The Avago ACPF-7005 is a miniaturized Bandpass Filter designed for use in handsets and mobile data terminals operating in the PCS (Blocks A-G)/UMTS Band 2 Tx frequency range (1850.6 – | |
| The Avago ACPF-7024 is one of a pair of highly selective bandpass filters that enable cellular phones to offer simultaneous operation of next generation 4G WiMAX/LTE voice communications and WiFi/Bluetooth... | |
| The Avago ACPF-7025 is one of a pair of highly selective bandpass filters that enable cellular phones to offer simultaneous operation of next generation 4G WiMAX/LTE voice communications and WiFi/Bluetooth... | |
| The Avago ACPF-7124 is a miniaturized Bandpass Filter designed for use in the 2.4 GHz Industrial, Scientific and Medical (ISM) band. The ACPF-7124 solves the design problem of enabling concurrent... | |
| The Avago ACPF-7141 is a miniature bandpass filter designed for LTE Band 41 (2496-2690 MHz). The device is a highly selective bandpass filter targeting mobile and wireless infrastructure applications. The... | |
| The Avago ACPF-7241 is a miniaturized RF bandpass filter device designed for use in the Band 41 wireless applications (2496 - 2690 MHz). Based on Avago's innovative FBAR technology, the... | |
| The Avago ACPF-7324 is a chip scale bandpass filter designed for use in mobile WiFi Band applications which require high attenuation of adjacent spectrum such as LTE Bands 7, 38,... | |
| The Avago ACPF-7424 is a miniaturized bandpass filter designed for use in the 2.4GHz WiFi and Industrial, Scientific and Medical (ISM) frequency bands. Based on Avago's innovative FBAR technology, the... | |
| The Avago ACPF-7624 is a chip scale bandpass filter designed for use in mobile WiFi band application. Based on Avago's innovative FBAR technology, the ACPF-7624 is designed to enable the... | |
| The Avago ACPF-8025 is a miniaturized bandpass filter designed for use as a Rx diversity filter in LTE Band 25 applications such as smart phones, tablets, and mobile/portable communications devices. | |
| The avago ACPF-8040 is a miniaturized Bandpass filter designed for use in 3GPP Band 40 wireless applications (2300 - 2400 MHz DL, 2300 - 2380 MHz UL). The ACPF-8040 is... | |
| The Avago ACPF-8240 is a miniaturized bandpass filter designed for use in Band 40 applications such as smart phones, tablets, and mobile/portable communications devices. The device is compatible with high... |