Broadcom Inc. RF Amplifiers - ALM-1222-TR1G ALM-1222-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860884-ALM-1222-TR1G Features: RF Amplifier IC Cellular, CDMA, W-CDMA, PCS, EGSM 1.8GHz ~ 2.2GHz 22-MCOB (5x6) Package: Reel - TR Package: 22-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 22-MCOB (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860884-ALM-1222-TR1G Features: RF Amplifier IC Cellular, CDMA, W-CDMA, PCS, EGSM 1.8GHz ~ 2.2GHz 22-MCOB (5x6) Package: Reel - TR Package: 22-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 22-MCOB (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ALM-1222-TR1G - 860884-ALM-1222-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ALM-1222-TR1G
860884-ALM-1222-TR1G
RF Amplifiers - ALM-1222-TR1G 860884-ALM-1222-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 860884-ALM-1222-TR1G Features: RF Amplifier IC Cellular, CDMA, W-CDMA, PCS, EGSM 1.8GHz ~ 2.2GHz 22-MCOB (5x6) Package: Reel - TR Package: 22-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 22-MCOB (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 860884-ALM-1222-TR1G
Features: RF Amplifier IC Cellular, CDMA, W-CDMA, PCS, EGSM 1.8GHz ~ 2.2GHz 22-MCOB (5x6)
Package: Reel - TR
Package: 22-SMD Module, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 22-MCOB (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-1222-TR1G
RF and Wireless - RF Amplifiers ALM-1222-TR1G
IC AMP CELL 1.8GHZ-2.2GHZ 22MCOB

IC AMP CELL 1.8GHZ-2.2GHZ 22MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 860884-ALM-1222-TR1G ALM-1222-TR1G
Product Name RF Amplifiers - ALM-1222-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier - ADM-8007PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifier Systems - NLAS-100-18000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 18000 MHz
Minimum Gain 35 dB
View Details
Specs
Frequency Range 6000 to 16000 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details