Broadcom Inc. Dual-Band (2.4-2.5) GHz & (4.9-6)GHz WLAN Low Noise Amplifier ALM-2812

Description
The ALM-2812 is a dual-band low noise amplifier, LNA, is designed for WLAN applications. The LNA uses the Avago proprietary GaAs enhancement-mode pHEMT process to achieve high-frequency wideband operation with very low noise figures.
Description
The ALM-2812 is a dual-band low noise amplifier, LNA, is designed for WLAN applications. The LNA uses the Avago proprietary GaAs enhancement-mode pHEMT process to achieve high-frequency wideband operation with very low noise figures.

Suppliers

Company
Product
Description
Supplier Links
Dual-Band (2.4-2.5) GHz & (4.9-6)GHz WLAN Low Noise Amplifier - ALM-2812 - Broadcom Inc.
San Jose, CA, USA
Dual-Band (2.4-2.5) GHz & (4.9-6)GHz WLAN Low Noise Amplifier
ALM-2812
Dual-Band (2.4-2.5) GHz & (4.9-6)GHz WLAN Low Noise Amplifier ALM-2812
The ALM-2812 is a dual-band low noise amplifier, LNA, is designed for WLAN applications. The LNA uses the Avago proprietary GaAs enhancement-mode pHEMT process to achieve high-frequency wideband operation with very low noise figures.

The ALM-2812 is a dual-band low noise amplifier, LNA, is designed for WLAN applications. The LNA uses the Avago proprietary GaAs enhancement-mode pHEMT process to achieve high-frequency wideband operation with very low noise figures.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ALM-2812
Product Name Dual-Band (2.4-2.5) GHz & (4.9-6)GHz WLAN Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2400 to 5500 MHz
Minimum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18000-37 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18000 MHz
Output VSWR 2.5 :1
View Details
2.4 GHz CMOS WLAN RF Front-end Integrated Circuit with PA, LNA with Bypass, and SP3T Switch for WLAN and Bluetooth® Signal Function - RFX8422S - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 16L
View Details