Broadcom Inc. RF Amplifiers - MGA-24106-TR1G MGA-24106-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 095689-MGA-24106-TR1 G Packaging: Reel - TR Test Frequency: 1575.42MHz Frequency: 900MHz to 3.5GHz Gain: 17.9dB Noise Figure: 0.97dB P1dB: -9.7dBm (0.1mW) RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-uDFN (1.5x1.2) Supply Voltage - Operating: 4V Operating Supply Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 095689-MGA-24106-TR1 G Packaging: Reel - TR Test Frequency: 1575.42MHz Frequency: 900MHz to 3.5GHz Gain: 17.9dB Noise Figure: 0.97dB P1dB: -9.7dBm (0.1mW) RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-uDFN (1.5x1.2) Supply Voltage - Operating: 4V Operating Supply Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-24106-TR1G
095689-MGA-24106-TR1G
RF Amplifiers - MGA-24106-TR1G 095689-MGA-24106-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 095689-MGA-24106-TR1 G Packaging: Reel - TR Test Frequency: 1575.42MHz Frequency: 900MHz to 3.5GHz Gain: 17.9dB Noise Figure: 0.97dB P1dB: -9.7dBm (0.1mW) RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-uDFN (1.5x1.2) Supply Voltage - Operating: 4V Operating Supply Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 095689-MGA-24106-TR1G
Packaging: Reel - TR
Test Frequency: 1575.42MHz
Frequency: 900MHz to 3.5GHz
Gain: 17.9dB
Noise Figure: 0.97dB
P1dB: -9.7dBm (0.1mW)
RF Type: GPS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-uDFN (1.5x1.2)
Supply Voltage - Operating: 4V
Operating Supply Current: 15mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-24106-TR1G
RF and Wireless - RF Amplifiers MGA-24106-TR1G
IC AMP GPS 900MHZ-3.5GHZ 6UDFN

IC AMP GPS 900MHZ-3.5GHZ 6UDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 095689-MGA-24106-TR1G MGA-24106-TR1G
Product Name RF Amplifiers - MGA-24106-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 900 to 3500 MHz 900 to 3500 MHz
Minimum Gain 17.9 dB ? to 17.9 dB
Maximum Gain 17.9 dB 17.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18000 MHz
Output VSWR 3.5 :1
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details