Broadcom Inc. RF Amplifiers ALM-GP002-TR1G

Description
RF Amplifier IC GPS 1.575GHz 12-MCOB (4.5x2.2)
Request a Quote Datasheet
Description
RF Amplifier IC GPS 1.575GHz 12-MCOB (4.5x2.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-3183-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-3183-2-ND
RF Amplifiers 516-3183-2-ND
RF Amplifier IC GPS 1.575GHz 12-MCOB (4.5x2.2)

RF Amplifier IC GPS 1.575GHz 12-MCOB (4.5x2.2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ALM-GP002-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ALM-GP002-TR1G
RF and Wireless - RF Amplifiers ALM-GP002-TR1G
IC RF AMP GPS 1.575GHZ 12MCOB

IC RF AMP GPS 1.575GHZ 12MCOB

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 516-3183-2-ND ALM-GP002-TR1G
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz 1575 MHz
Minimum Gain 19.1 dB ? to 19.1 dB
Maximum Gain 19.1 dB 19.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - BGB719N7ESDE6327XTMA1CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications FM
Frequency Range 10 to 1000 MHz
View Details
3 suppliers