Broadcom Inc. RF Amplifiers - AMMP-6222-TR2G AMMP-6222-TR2G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 846893-AMMP-6222-TR2 G Features: RF Amplifier IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 846893-AMMP-6222-TR2 G Features: RF Amplifier IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AMMP-6222-TR2G - 846893-AMMP-6222-TR2G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AMMP-6222-TR2G
846893-AMMP-6222-TR2G
RF Amplifiers - AMMP-6222-TR2G 846893-AMMP-6222-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 846893-AMMP-6222-TR2 G Features: RF Amplifier IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 846893-AMMP-6222-TR2G
Features: RF Amplifier IC
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
AMMP-6222-TR2G
RF and Wireless - RF Amplifiers AMMP-6222-TR2G
IC RF AMP WIMAX 7GHZ-21GHZ 8SMD

IC RF AMP WIMAX 7GHZ-21GHZ 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 846893-AMMP-6222-TR2G AMMP-6222-TR2G
Product Name RF Amplifiers - AMMP-6222-TR2G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB8896SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 700 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Low Noise Amplifiers - NLA-23000-40000-34-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 23000 to 40000 MHz
Minimum Gain 34 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details