Broadcom Inc. RF Amplifiers - AVT-54689-TR1G AVT-54689-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1020879-AVT-54689-TR 1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 50MHz to 6GHz Gain: 17.1dB Noise Figure: 4.1dB P1dB: 17.4dBm RF Type: WiMAX / WiBro Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 58mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1020879-AVT-54689-TR 1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 50MHz to 6GHz Gain: 17.1dB Noise Figure: 4.1dB P1dB: 17.4dBm RF Type: WiMAX / WiBro Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 58mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AVT-54689-TR1G
1020879-AVT-54689-TR1G
RF Amplifiers - AVT-54689-TR1G 1020879-AVT-54689-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1020879-AVT-54689-TR 1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 50MHz to 6GHz Gain: 17.1dB Noise Figure: 4.1dB P1dB: 17.4dBm RF Type: WiMAX / WiBro Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 58mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1020879-AVT-54689-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 50MHz to 6GHz
Gain: 17.1dB
Noise Figure: 4.1dB
P1dB: 17.4dBm
RF Type: WiMAX / WiBro
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 58mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Amp, Gain Block, Ingap, Hbt, 3Sot89; Frequency Min Broadcom - 36AJ8333 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Gain Block, Ingap, Hbt, 3Sot89; Frequency Min Broadcom
36AJ8333
Amp, Gain Block, Ingap, Hbt, 3Sot89; Frequency Min Broadcom 36AJ8333
AMP, GAIN BLOCK, INGAP, HBT, 3SOT89; Frequency Min:50MHz; Frequency Max:6GHz; Gain:18.7dB; Noise Figure Typ:4.1dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes

AMP, GAIN BLOCK, INGAP, HBT, 3SOT89; Frequency Min:50MHz; Frequency Max:6GHz; Gain:18.7dB; Noise Figure Typ:4.1dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes

Supplier's Site
RF and Wireless - RF Amplifiers - AVT-54689-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AVT-54689-TR1G
RF and Wireless - RF Amplifiers AVT-54689-TR1G
IC AMP WIMAX 50MHZ-6GHZ SOT89-3

IC AMP WIMAX 50MHZ-6GHZ SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1020879-AVT-54689-TR1G 36AJ8333 AVT-54689-TR1G
Product Name RF Amplifiers - AVT-54689-TR1G Amp, Gain Block, Ingap, Hbt, 3Sot89; Frequency Min Broadcom RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 50 to 6000 MHz 6000 MHz 50 to 6000 MHz
Minimum Gain 17.1 dB 18.7 dB ? to 17.1 dB
Maximum Gain 17.1 dB 18.7 dB 17.1 dB
Noise Figure 4.1 dB 4.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2110 - 2170 MHz High Linearity 2 W Power Amplifier - SKY65120-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2110 to 2170 MHz
Minimum Gain 24.6 dB
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM-8350PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8350PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 448-BGAP3D30HE6327XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 4G/5G, Cellular
Frequency Range 3100 to 4200 MHz
View Details