Broadcom Inc. Low Noise Broadband Silicon RFIC Amplifier ABA-52563

Description
The ABA-52563 is a general purpose 5V Silicon Broadband RFIC amplifier housed in an industry standard SOT-363 (6-lead SC70) package. The device exhibits high gain, good linearity and a flat, broadband frequency response up to 3.5 GHz.
Description
The ABA-52563 is a general purpose 5V Silicon Broadband RFIC amplifier housed in an industry standard SOT-363 (6-lead SC70) package. The device exhibits high gain, good linearity and a flat, broadband frequency response up to 3.5 GHz.

Suppliers

Company
Product
Description
Supplier Links
Low Noise Broadband Silicon RFIC Amplifier - ABA-52563 - Broadcom Inc.
San Jose, CA, USA
Low Noise Broadband Silicon RFIC Amplifier
ABA-52563
Low Noise Broadband Silicon RFIC Amplifier ABA-52563
The ABA-52563 is a general purpose 5V Silicon Broadband RFIC amplifier housed in an industry standard SOT-363 (6-lead SC70) package. The device exhibits high gain, good linearity and a flat, broadband frequency response up to 3.5 GHz.

The ABA-52563 is a general purpose 5V Silicon Broadband RFIC amplifier housed in an industry standard SOT-363 (6-lead SC70) package. The device exhibits high gain, good linearity and a flat, broadband frequency response up to 3.5 GHz.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ABA-52563
Product Name Low Noise Broadband Silicon RFIC Amplifier
Amplifier Type Low Noise Amplifier; Broadband Amplifier
Applications Mobile / Wireless Systems
Frequency Range ? to 3500 MHz
Minimum Gain 20 dB
Maximum Gain 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 8000 MHz
Minimum Gain 10 to 12.4 dB
View Details
RX Diversity FEM with Gain - SKY13529-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 17-Lead
View Details
Connectorized BNC, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2WX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details