Broadcom Inc. RF Amplifiers - ACPM-9341-TR1 ACPM-9341-TR1

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 744192-ACPM-9341-TR1 Manufacturer Homepage: www.avagotech.com Reference case: DFN Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 744192-ACPM-9341-TR1 Manufacturer Homepage: www.avagotech.com Reference case: DFN Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-9341-TR1
744192-ACPM-9341-TR1
RF Amplifiers - ACPM-9341-TR1 744192-ACPM-9341-TR1
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 744192-ACPM-9341-TR1 Manufacturer Homepage: www.avagotech.com Reference case: DFN Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 744192-ACPM-9341-TR1
Manufacturer Homepage: www.avagotech.com
Reference case: DFN
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 744192-ACPM-9341-TR1
Product Name RF Amplifiers - ACPM-9341-TR1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier MMICs - LTE / 3G LNAs - BGAV1A10 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details