Broadcom Inc. 30 KHz - 40 GHz Traveling Wave Amplifier AMMP-5024

Description
The AMMP-5024 is a broadband PHEMT GaAs MMIC travelling wave amplifier (TWA) designed for medium output power and high gain over the full 100 kHz to 40 GHz frequency range. The design employs a 9-stage, cascade-connected FET structure to ensure flat gain and power as well as uniform group delay.
Description
The AMMP-5024 is a broadband PHEMT GaAs MMIC travelling wave amplifier (TWA) designed for medium output power and high gain over the full 100 kHz to 40 GHz frequency range. The design employs a 9-stage, cascade-connected FET structure to ensure flat gain and power as well as uniform group delay.

Suppliers

Company
Product
Description
Supplier Links
30 KHz - 40 GHz Traveling Wave Amplifier - AMMP-5024 - Broadcom Inc.
San Jose, CA, USA
30 KHz - 40 GHz Traveling Wave Amplifier
AMMP-5024
30 KHz - 40 GHz Traveling Wave Amplifier AMMP-5024
The AMMP-5024 is a broadband PHEMT GaAs MMIC travelling wave amplifier (TWA) designed for medium output power and high gain over the full 100 kHz to 40 GHz frequency range. The design employs a 9-stage, cascade-connected FET structure to ensure flat gain and power as well as uniform group delay.

The AMMP-5024 is a broadband PHEMT GaAs MMIC travelling wave amplifier (TWA) designed for medium output power and high gain over the full 100 kHz to 40 GHz frequency range.
The design employs a 9-stage, cascade-connected FET structure to ensure flat gain and power as well as uniform group delay.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMP-5024
Product Name 30 KHz - 40 GHz Traveling Wave Amplifier
Amplifier Type Traveling Wave Amplifier
Applications Mobile / Wireless Systems
Operating Temperature 25 to ? C (77 to ? F)
Frequency Range 100 to 40000 MHz
Minimum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
DC - 4500 MHz Cascadable Gain Block - ECG006F-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4500 MHz
View Details
5 GHz LNA with LAA Support Front-End Module - SKY55501-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5925 MHz
Package Type Surface Mount; Plugin; MCM, 20-pin
View Details
RF Amplifiers - 3157-WVA-751103LNX+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, Radar
Frequency Range 75000 to 110000 MHz
View Details