Broadcom Inc. RF Amplifiers - ALM-2812-BLKG ALM-2812-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 812410-ALM-2812-BLKG Packaging: Bulk Test Frequency: 2.45GHz Frequency: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz Gain: 16.7dB Noise Figure: 0.8dB Current - Supply: 15mA P1dB: -5.8dBm RF Type: WLAN Part Status: Obsolete (End Of Life) Supplier Device Package: 12-MCOB (3x3) Manufacturer Package: 12-SMD Module, No Lead Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 3.6V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 812410-ALM-2812-BLKG Packaging: Bulk Test Frequency: 2.45GHz Frequency: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz Gain: 16.7dB Noise Figure: 0.8dB Current - Supply: 15mA P1dB: -5.8dBm RF Type: WLAN Part Status: Obsolete (End Of Life) Supplier Device Package: 12-MCOB (3x3) Manufacturer Package: 12-SMD Module, No Lead Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-2812-BLKG
812410-ALM-2812-BLKG
RF Amplifiers - ALM-2812-BLKG 812410-ALM-2812-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 812410-ALM-2812-BLKG Packaging: Bulk Test Frequency: 2.45GHz Frequency: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz Gain: 16.7dB Noise Figure: 0.8dB Current - Supply: 15mA P1dB: -5.8dBm RF Type: WLAN Part Status: Obsolete (End Of Life) Supplier Device Package: 12-MCOB (3x3) Manufacturer Package: 12-SMD Module, No Lead Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 3.6V

Manufacturer: Broadcom Limited
Win Source Part Number: 812410-ALM-2812-BLKG
Packaging: Bulk
Test Frequency: 2.45GHz
Frequency: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz
Gain: 16.7dB
Noise Figure: 0.8dB
Current - Supply: 15mA
P1dB: -5.8dBm
RF Type: WLAN
Part Status: Obsolete (End Of Life)
Supplier Device Package: 12-MCOB (3x3)
Manufacturer Package: 12-SMD Module, No Lead
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.6V

Buy Now
Amp, Lo-Noise, 2-Band, Wlan, 12Mcob; Frequency Min Broadcom - 36AJ8144 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Lo-Noise, 2-Band, Wlan, 12Mcob; Frequency Min Broadcom
36AJ8144
Amp, Lo-Noise, 2-Band, Wlan, 12Mcob; Frequency Min Broadcom 36AJ8144
AMP, LO-NOISE, 2-BAND, WLAN, 12MCOB; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Gain:16.7dB; Noise Figure Typ:1.4dB; RF IC Case Style:MCOB; No. of Pins:12Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes

AMP, LO-NOISE, 2-BAND, WLAN, 12MCOB; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Gain:16.7dB; Noise Figure Typ:1.4dB; RF IC Case Style:MCOB; No. of Pins:12Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-2812-BLKG
RF and Wireless - RF Amplifiers ALM-2812-BLKG
IC RF AMP WLAN 2.4GHZ 12MCOB

IC RF AMP WLAN 2.4GHZ 12MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 812410-ALM-2812-BLKG 36AJ8144 ALM-2812-BLKG
Product Name RF Amplifiers - ALM-2812-BLKG Amp, Lo-Noise, 2-Band, Wlan, 12Mcob; Frequency Min Broadcom RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2400 to 6000 MHz 2500 MHz 2400 to 6000 MHz
Minimum Gain 16.7 dB 16.7 dB ? to 16.7 dB
Maximum Gain 16.7 dB 16.7 dB 16.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD319-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 12000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
Low Noise Amplifiers - NLA-10-60-16-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 60 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details