Broadcom Inc. RF Amplifiers - AMMP-6421-BLKG AMMP-6421-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144483-AMMP-6421-BL KG Packaging: Bulk Test Frequency: 13GHz Frequency: 13GHz ~ 16GHz Gain: 26dB Supply Current: 600mA P1dB: 29dBm RF Type: LMDS, MMDS Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks) Supply Voltage (V): 6V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144483-AMMP-6421-BL KG Packaging: Bulk Test Frequency: 13GHz Frequency: 13GHz ~ 16GHz Gain: 26dB Supply Current: 600mA P1dB: 29dBm RF Type: LMDS, MMDS Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks) Supply Voltage (V): 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMP-6421-BLKG
1144483-AMMP-6421-BLKG
RF Amplifiers - AMMP-6421-BLKG 1144483-AMMP-6421-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1144483-AMMP-6421-BL KG Packaging: Bulk Test Frequency: 13GHz Frequency: 13GHz ~ 16GHz Gain: 26dB Supply Current: 600mA P1dB: 29dBm RF Type: LMDS, MMDS Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks) Supply Voltage (V): 6V

Manufacturer: Broadcom Limited
Win Source Part Number: 1144483-AMMP-6421-BLKG
Packaging: Bulk
Test Frequency: 13GHz
Frequency: 13GHz ~ 16GHz
Gain: 26dB
Supply Current: 600mA
P1dB: 29dBm
RF Type: LMDS, MMDS
Categories: RF/IF and RFID
Supplier Device Package: 8-SMD (5x5)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-QFN
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 6V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
AMMP-6421-BLKG
RF and Wireless - RF Amplifiers AMMP-6421-BLKG
IC RF AMP LMDS 13GHZ-16GHZ 8SMD

IC RF AMP LMDS 13GHZ-16GHZ 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1144483-AMMP-6421-BLKG AMMP-6421-BLKG
Product Name RF Amplifiers - AMMP-6421-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

5 - 12 GHz Low Noise Amplifier - CMD309 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861C - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.5 dB
Maximum Gain 12.5 dB
Noise Figure 3 dB
View Details