Broadcom Inc. Datasheets for Fiber Optic Cables
Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more
| Product Name | Notes |
|---|---|
| Plastic Fiber Cable - Standard Attenuation, Standard Duplex Connector, Duplex Zipcord Cable, 10 Meters, RoHS Compliant | |
| Plastic Fiber Cable - Standard Attenuation, Standard Simplex Connector, Simplex Cable, 10 Meters, RoHS Compliant | |
| The Avago AFBR-2CARxxZ Active Optical Cable (AOC) is part of a family of SFP+ products to serve 10Gb Ethernet (10GbE) applications. The letters “xx” of the part number AFBR-2CARxxZ denote... | |
| The Avago AFBR-7IERxxZ is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Active Optical Cable (AOC) to 4x SFP+ Active Optical Cable break-out solution. This “Octopus” cable is intended for 40G to... | |
| The Avago AFBR-7QERxxZ is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Active Optical Cable (AOC) solution for 40 Gigabit Ethernet Applications. The AFBR-7QERxxZ is a high performance cable for short-range multi-lane... | |
| The Avago AFBR-83CDxxZ is a pluggable 12-channel, parallel optics CXP Active Optical Cable (AOC) for multi-channel 12.5Gbps proprietary interconnect, 100 Gigabit Ethernet (100GbE) and 12×10G InfiniBand (IB) QDR applications. The... | |
| The Avago AFBR-83EDxxZ is a pluggable 10-channel, parallel optics CXP Active Optical Cable (AOC) for multi-channel 10Gbps proprietary interconnect and 100 Gigabit Ethernet (100GbE) applications. The AFBR-83EDxxZ is designed to... | |
| The Avago AFBR-83PDxxZ is a pluggable 12-channel, parallel optics CXP Active Optical Cable (AOC) for multi-channel 10Gbps proprietary interconnect, 100 Gigabit Ethernet (100GbE) and 12×10G InfiniBand (IB) QDR applications. The... | |
| The Avago AFBR-HUD500Z is a halogen-free, robust duplex plastic optical fiber (POF) cable. The cable comes in a single spool of 500m duplex POF consisting of two step-index fibers each... | |
| The Avago AFBR-HUS500Z is a halogen-free, robust simplex plastic optical fiber (POF) cable. The cable comes in a single spool of 500m POF consisting of one step-index fiber sheathed in... | |
| The Avago AFBR-TUS500Z is a plastic fiber optic cable constructed of a single step-index fiber sheathed in a transparent polyethylene jacket. The cable is supplied in spools of 500 meters. | |
| The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined... |