Broadcom Inc. RF Amplifiers - MGA-17516-BLKG MGA-17516-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 884573-MGA-17516-BLK G Features: RF Amplifier IC CDMA, GSM, TDMA, WCDMA 1.7GHz ~ 2.7GHz 16-QFN (4x4) Package: Bulk Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-QFN (4x4) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 884573-MGA-17516-BLK G Features: RF Amplifier IC CDMA, GSM, TDMA, WCDMA 1.7GHz ~ 2.7GHz 16-QFN (4x4) Package: Bulk Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-QFN (4x4) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-17516-BLKG
884573-MGA-17516-BLKG
RF Amplifiers - MGA-17516-BLKG 884573-MGA-17516-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 884573-MGA-17516-BLK G Features: RF Amplifier IC CDMA, GSM, TDMA, WCDMA 1.7GHz ~ 2.7GHz 16-QFN (4x4) Package: Bulk Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-QFN (4x4) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 884573-MGA-17516-BLKG
Features: RF Amplifier IC CDMA, GSM, TDMA, WCDMA 1.7GHz ~ 2.7GHz 16-QFN (4x4)
Package: Bulk
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 16-QFN (4x4)
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
RF Amplifiers - MGA-17516-BLKG-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MGA-17516-BLKG-ND
RF Amplifiers MGA-17516-BLKG-ND
RF Amplifier IC CDMA, GSM, TDMA, WCDMA 1.7GHz ~ 2.7GHz 16-QFN (4x4)

RF Amplifier IC CDMA, GSM, TDMA, WCDMA 1.7GHz ~ 2.7GHz 16-QFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-17516-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-17516-BLKG
RF and Wireless - RF Amplifiers MGA-17516-BLKG
IC AMP CDMA 1.7GHZ-2.7GHZ 16QFN

IC AMP CDMA 1.7GHZ-2.7GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 884573-MGA-17516-BLKG MGA-17516-BLKG-ND MGA-17516-BLKG
Product Name RF Amplifiers - MGA-17516-BLKG RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; CDMA, GSM, TDMA, WCDMA
Package Type Surface Mount; 16-QFN (4x4) Surface Mount; 16-VQFN Exposed Pad
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1700 to 2700 MHz 1700 to 2700 MHz
Minimum Gain 17.4 dB ? to 17.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - AG402-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - ADA10000RS24Q1 - 40635-ADA10000RS24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 15 dB
View Details
3 suppliers
DOCSIS 3.1 MMIC Power Doubler Amplifier, 75Ω, 45 to 1218 MHz - ADCA3270 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details