Broadcom Inc. RF Amplifiers - MGA-14516-TR1G MGA-14516-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058468-MGA-14516-TR1 G Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 1.4GHz to 2.7GHz Gain: 31.7dB Noise Figure: 0.68dB P1dB: 23.5dBm (223.9mW) RF Type: CDMA, GSM, TD-SCDMA, W-CDMA, WiMAX Family Name: MGA-14516 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 5V Operating Supply Current: 150mA Alternative Parts (Cross-Reference): TQP3M9035; HMC451LC3; SKY67221-11; Introduction Date: January 01, 2008 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058468-MGA-14516-TR1 G Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 1.4GHz to 2.7GHz Gain: 31.7dB Noise Figure: 0.68dB P1dB: 23.5dBm (223.9mW) RF Type: CDMA, GSM, TD-SCDMA, W-CDMA, WiMAX Family Name: MGA-14516 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 5V Operating Supply Current: 150mA Alternative Parts (Cross-Reference): TQP3M9035; HMC451LC3; SKY67221-11; Introduction Date: January 01, 2008 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-14516-TR1G
058468-MGA-14516-TR1G
RF Amplifiers - MGA-14516-TR1G 058468-MGA-14516-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 058468-MGA-14516-TR1 G Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 1.4GHz to 2.7GHz Gain: 31.7dB Noise Figure: 0.68dB P1dB: 23.5dBm (223.9mW) RF Type: CDMA, GSM, TD-SCDMA, W-CDMA, WiMAX Family Name: MGA-14516 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 5V Operating Supply Current: 150mA Alternative Parts (Cross-Reference): TQP3M9035; HMC451LC3; SKY67221-11; Introduction Date: January 01, 2008 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 058468-MGA-14516-TR1G
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 1.4GHz to 2.7GHz
Gain: 31.7dB
Noise Figure: 0.68dB
P1dB: 23.5dBm (223.9mW)
RF Type: CDMA, GSM, TD-SCDMA, W-CDMA, WiMAX
Family Name: MGA-14516
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 5V
Operating Supply Current: 150mA
Alternative Parts (Cross-Reference): TQP3M9035; HMC451LC3; SKY67221-11;
Introduction Date: January 01, 2008
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-14516-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-14516-TR1G
RF and Wireless - RF Amplifiers MGA-14516-TR1G
IC AMP CDMA 1.4GHZ-2.7GHZ 16QFN

IC AMP CDMA 1.4GHZ-2.7GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 058468-MGA-14516-TR1G MGA-14516-TR1G
Product Name RF Amplifiers - MGA-14516-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1400 to 2700 MHz 1400 to 2700 MHz
Minimum Gain 31.7 dB ? to 31.7 dB
Maximum Gain 31.7 dB 31.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier LNA ICs - BGA748L16 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 940 MHz
Minimum Gain 16.5 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details