Broadcom Inc. 2.3-2.7 GHz 3x3mm WiMAX and WiFi Power Amplifier MGA-22003

Description
The Avago Technologies MGA-22003 linear power amplifier is designed for mobile and fixed wireless data applications in the 2.3GHz to 2.7GHz frequency range. The power amplifier is optimized for IEEE 802.16 WiMAX modulation but can be used for any high linearity applications.
Description
The Avago Technologies MGA-22003 linear power amplifier is designed for mobile and fixed wireless data applications in the 2.3GHz to 2.7GHz frequency range. The power amplifier is optimized for IEEE 802.16 WiMAX modulation but can be used for any high linearity applications.

Suppliers

Company
Product
Description
Supplier Links
2.3-2.7 GHz 3x3mm WiMAX and WiFi Power Amplifier - MGA-22003 - Broadcom Inc.
San Jose, CA, USA
2.3-2.7 GHz 3x3mm WiMAX and WiFi Power Amplifier
MGA-22003
2.3-2.7 GHz 3x3mm WiMAX and WiFi Power Amplifier MGA-22003
The Avago Technologies MGA-22003 linear power amplifier is designed for mobile and fixed wireless data applications in the 2.3GHz to 2.7GHz frequency range. The power amplifier is optimized for IEEE 802.16 WiMAX modulation but can be used for any high linearity applications.

The Avago Technologies MGA-22003 linear power amplifier is designed for mobile and fixed wireless data applications in the 2.3GHz to 2.7GHz frequency range.
The power amplifier is optimized for IEEE 802.16 WiMAX modulation but can be used for any high linearity applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-22003
Product Name 2.3-2.7 GHz 3x3mm WiMAX and WiFi Power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2300 to 2700 MHz
Minimum Gain 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF & MW Power Amplifier - 1004274 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
View Details
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package - AVA-183P+ - Mini-Circuits
Specs
Frequency Range 500 to 18000 MHz
Minimum Gain 0.1300 dB
Maximum Gain 11.9 dB
View Details
4 suppliers