Broadcom Inc. RF Amplifiers ALM-GP001-SG1G

Description
RF Amplifier IC GPS 1.575GHz 12-MCOB (3.0x2.5)
Request a Quote Datasheet
Description
RF Amplifier IC GPS 1.575GHz 12-MCOB (3.0x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ALM-GP001-SG1G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ALM-GP001-SG1G-ND
RF Amplifiers ALM-GP001-SG1G-ND
RF Amplifier IC GPS 1.575GHz 12-MCOB (3.0x2.5)

RF Amplifier IC GPS 1.575GHz 12-MCOB (3.0x2.5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ALM-GP001-SG1G - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
ALM-GP001-SG1G
RF and Wireless - RF Amplifiers ALM-GP001-SG1G
IC RF AMP GPS 1.575GHZ 12MCOB

IC RF AMP GPS 1.575GHZ 12MCOB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number ALM-GP001-SG1G-ND ALM-GP001-SG1G
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz 1575 MHz
Minimum Gain 14.2 dB ? to 14.2 dB
Maximum Gain 14.2 dB 14.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 728 to 768 MHz
Minimum Gain 15.5 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details