Broadcom Inc. RF Amplifiers - ACPM-7332-TR1 ACPM-7332-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 076800-ACPM-7332-TR1 Packaging: Reel - TR Frequency: 1.85GHz to 1.91GHz Gain: 28dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 575mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 076800-ACPM-7332-TR1 Packaging: Reel - TR Frequency: 1.85GHz to 1.91GHz Gain: 28dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 575mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7332-TR1
076800-ACPM-7332-TR1
RF Amplifiers - ACPM-7332-TR1 076800-ACPM-7332-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 076800-ACPM-7332-TR1 Packaging: Reel - TR Frequency: 1.85GHz to 1.91GHz Gain: 28dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 575mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 076800-ACPM-7332-TR1
Packaging: Reel - TR
Frequency: 1.85GHz to 1.91GHz
Gain: 28dB
RF Type: UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD Module
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 575mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 076800-ACPM-7332-TR1
Product Name RF Amplifiers - ACPM-7332-TR1
Applications RF Microwave
Frequency Range 1850 to 1910 MHz
Minimum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA2431 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 27.25 dB
Maximum Gain 28.75 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
2 - 26 GHz GaAs Surface Mount LO Driver Amplifier - AMM-9619PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA231L7E6327 - 713790-BGA231L7E6327 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers