Broadcom Inc. RF Amplifiers ALM-1912-TR1G

Description
RF Amplifier IC GPS 9-MCOB (2.9x2)
Request a Quote Datasheet
Description
RF Amplifier IC GPS 9-MCOB (2.9x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ALM-1912-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ALM-1912-TR1G-ND
RF Amplifiers ALM-1912-TR1G-ND
RF Amplifier IC GPS 9-MCOB (2.9x2)

RF Amplifier IC GPS 9-MCOB (2.9x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ALM-1912-TR1G
089891-ALM-1912-TR1G
RF Amplifiers - ALM-1912-TR1G 089891-ALM-1912-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 089891-ALM-1912-TR1G Packaging: Reel - TR Test Frequency: 1.575GHz Gain: 19.3dB Noise Figure: 1.62dB P1dB: -8dBm (0.2mW) RF Type: GPS Family Name: ALM-1912 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 9-MCOB (2.9x2) Supply Voltage - Operating: 4.5V Operating Supply Current: 15mA Alternative Parts (Cross-Reference): CMA-545G1+; CMA-162LN+; ALM-1912-BLKG; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 089891-ALM-1912-TR1G
Packaging: Reel - TR
Test Frequency: 1.575GHz
Gain: 19.3dB
Noise Figure: 1.62dB
P1dB: -8dBm (0.2mW)
RF Type: GPS
Family Name: ALM-1912
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 9-MCOB (2.9x2)
Supply Voltage - Operating: 4.5V
Operating Supply Current: 15mA
Alternative Parts (Cross-Reference): CMA-545G1+; CMA-162LN+; ALM-1912-BLKG;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ALM-1912-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ALM-1912-TR1G
RF and Wireless - RF Amplifiers ALM-1912-TR1G
IC RF AMP GPS 9MCOB

IC RF AMP GPS 9MCOB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ALM-1912-TR1G-ND 089891-ALM-1912-TR1G ALM-1912-TR1G
Product Name RF Amplifiers RF Amplifiers - ALM-1912-TR1G RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS RF Microwave
Minimum Gain 19.3 dB 19.3 dB ? to 19.3 dB
Maximum Gain 19.3 dB 19.3 dB 19.3 dB
Output Power -8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

300kHz - 26 GHz Distributed Amplifier - ADM-9028PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-200-6000-42-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 6000 MHz
Minimum Gain 42 dB
View Details
RF Amplifiers - 2312-QPA2640D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20000 to 40000 MHz
View Details