ALM-80110 is a 0.25W Analog Controlled Variable Gain Amplifier which operates from 0.4 GHz to 1.6 GHz.
The device provides an exceptionally high OIP3 level which is maintained over a wide attenuation range.
| Broadcom Inc. | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ALM-80110 |
| Product Name | 0.25W Analog Variable Gain Amplifier |
| Amplifier Type | Variable Gain Amplifier |
| Applications | Mobile / Wireless Systems |
| RoHS Compliant | RoHS |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 100 to 20000 MHz |