Broadcom Inc. 28-31 GHz 4W SMT Packaged Power Amplifier AMGP-6434

Description
The Avago AMGP-6434 power amplifier is a surface mount packaged 4-Watt amplifier that operates from frequencies between 28-31GHz. AMGP-6434 power amplifier is also suitable for high linear application where the PA demonstrates greater than -40 dBc of third order output inter modulation (OIM3) at +20 dBm/tone output power level.
Description
The Avago AMGP-6434 power amplifier is a surface mount packaged 4-Watt amplifier that operates from frequencies between 28-31GHz. AMGP-6434 power amplifier is also suitable for high linear application where the PA demonstrates greater than -40 dBc of third order output inter modulation (OIM3) at +20 dBm/tone output power level.

Suppliers

Company
Product
Description
Supplier Links
28-31 GHz 4W SMT Packaged Power Amplifier - AMGP-6434 - Broadcom Inc.
San Jose, CA, USA
28-31 GHz 4W SMT Packaged Power Amplifier
AMGP-6434
28-31 GHz 4W SMT Packaged Power Amplifier AMGP-6434
The Avago AMGP-6434 power amplifier is a surface mount packaged 4-Watt amplifier that operates from frequencies between 28-31GHz. AMGP-6434 power amplifier is also suitable for high linear application where the PA demonstrates greater than -40 dBc of third order output inter modulation (OIM3) at +20 dBm/tone output power level.

The Avago AMGP-6434 power amplifier is a surface mount packaged 4-Watt amplifier that operates from frequencies between 28-31GHz.
AMGP-6434 power amplifier is also suitable for high linear application where the PA demonstrates greater than -40 dBc of third order output inter modulation (OIM3) at +20 dBm/tone output power level.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMGP-6434
Product Name 28-31 GHz 4W SMT Packaged Power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 28000 to 31000 MHz
Minimum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - AG203-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
1 GHz Power Doubler Hybrid Amplifier - ACA2786 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Noise Figure 7.5 dB
Operating current   0.4300 amps
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package - ERA-4SM+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
4 suppliers