Broadcom Inc. TD-SCDMA/LTE B34/B39 MIPI APT Power Amplifier APT Power Amplifier ACPM-9301-TR1

Description
The ACPM-9301 is a fully matched 10-pin surface mount module developed for TD-SCDMA, TD-LTE Band34, Band39. This power amplifier module operates in the 1880-2025MHz bandwidth and features CoolPAM circuit technology that supports two power modes—low and high. Features Thin Package (0.82mm typ) Excellent Linearity in Average Power Tracking Mode 2-mode power control MIPI RFFE interface 10-pin surface mounting package Internal 50ohm matching networks for both RF input and output Separate drive and output VCC supplies Green (Lead-free and RoHS compliant) Applications TD-SCDMA Band34 and Band39 TD-LTE Band39
Description
The ACPM-9301 is a fully matched 10-pin surface mount module developed for TD-SCDMA, TD-LTE Band34, Band39. This power amplifier module operates in the 1880-2025MHz bandwidth and features CoolPAM circuit technology that supports two power modes—low and high. Features Thin Package (0.82mm typ) Excellent Linearity in Average Power Tracking Mode 2-mode power control MIPI RFFE interface 10-pin surface mounting package Internal 50ohm matching networks for both RF input and output Separate drive and output VCC supplies Green (Lead-free and RoHS compliant) Applications TD-SCDMA Band34 and Band39 TD-LTE Band39

Suppliers

Company
Product
Description
Supplier Links
TD-SCDMA/LTE B34/B39 MIPI APT Power Amplifier  APT Power Amplifier - ACPM-9301-TR1 - Broadcom Inc.
San Jose, CA, USA
TD-SCDMA/LTE B34/B39 MIPI APT Power Amplifier APT Power Amplifier
ACPM-9301-TR1
TD-SCDMA/LTE B34/B39 MIPI APT Power Amplifier APT Power Amplifier ACPM-9301-TR1
The ACPM-9301 is a fully matched 10-pin surface mount module developed for TD-SCDMA, TD-LTE Band34, Band39. This power amplifier module operates in the 1880-2025MHz bandwidth and features CoolPAM circuit technology that supports two power modes—low and high. Features Thin Package (0.82mm typ) Excellent Linearity in Average Power Tracking Mode 2-mode power control MIPI RFFE interface 10-pin surface mounting package Internal 50ohm matching networks for both RF input and output Separate drive and output VCC supplies Green (Lead-free and RoHS compliant) Applications TD-SCDMA Band34 and Band39 TD-LTE Band39

The ACPM-9301 is a fully matched 10-pin surface mount module developed for TD-SCDMA, TD-LTE Band34, Band39.

This power amplifier module operates in the 1880-2025MHz bandwidth and features CoolPAM circuit technology that supports two power modes—low and high.

Features

  • Thin Package (0.82mm typ)
  • Excellent Linearity in Average Power Tracking Mode
  • 2-mode power control
  • MIPI RFFE interface
  • 10-pin surface mounting package
  • Internal 50ohm matching networks for both RF input and output
  • Separate drive and output VCC supplies
  • Green (Lead-free and RoHS compliant)

Applications

  • TD-SCDMA Band34 and Band39
  • TD-LTE Band39
Supplier's Site
Shenzhen, China
RF and Wireless - RF Amplifiers
ACPM-9301-TR1
RF and Wireless - RF Amplifiers ACPM-9301-TR1
IC AMP TDLTE 1.88-2.025GHZ 10SMD

IC AMP TDLTE 1.88-2.025GHZ 10SMD

Supplier's Site

Technical Specifications

  Broadcom Inc. Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number ACPM-9301-TR1 ACPM-9301-TR1
Product Name TD-SCDMA/LTE B34/B39 MIPI APT Power Amplifier APT Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 24 MHz to 30 MHz, 50Ω - RFE-24M30M1K7X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 27.12 MHz
Minimum Gain 25 dB
View Details