Broadcom Inc. Datasheets for RF Diodes
RF diodes are designed to handle high-power radio frequency (RF) signals in stereo amplifiers, radio transmitters, television monitors, and other RF or microwave devices.
RF Diodes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Avago Technologies offers a selction of PIN diodes in Chip form. These parts are ideal for Hybrid assemblies, or applications where a package is not required or desired. HPND-0001 and... | |
| For use in stripline, coplanar waveguide, or microstrip circuits | |
| General purpose Schottky diode in a broad range of package configurations. Optimised for High voltage clamp or analog DC switch applications. For low breakdown applciations, like detectors or mixers, please... | |
| HSMP-3866 is a wideband (300KHz to 3GHz), low insertion loss, high linearity, Quad PIN Diodes p Attenuator in a low cost, surface mount SOT-25 package. Four PIN Diodes in a... | |
| The Avago HSMP-386J is a high power RF pin diode specifically design for high power handling and low distortion transmit/receive switching applications It is housed in a 2mm x 2mm... | |
| The HMPP-386x series of general purpose PIN diodes are designed for two classes of applications. The first is attenuators where current consumption is the most important design consideration. The second... | |
| The HMPP-3890 / HMPP-389x pin diode series series is optimized for switching applications where low resistance at low current and low capacitance are required. The MiniPak package offers reduced parasitics... | |
| The HMPP-3895 / HMPP-389x series is optimized for pin diode switching applications where low resistance at low current and low capacitance are required. The MiniPak package offers reduced parasitics when... | |
| The HMPP-389T / HMPP-389x pin diode series is optimized for switching applications where low resistance at low current and low capacitance are required. The MiniPak package offers reduced parasitics when... | |
| The HPND-4005 beamlead PIN diode is designed for use in stripline or microstrip circuits. Applications include Switching, attenuating, phase shifting, limiting, and modulating at microwave frequencies. The extremely low capacitance... | |
| The HSCH-5310 / HSCH-531x medium barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1GHz to 26GHz. The HSCH-5314 and HSCH-5318 have guaranteed RF tested... | |
| The HSCH-5314 / HSCH-531x medium barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1GHz to 26GHz. The HSCH-5314 and HSCH-5318 have guaranteed RF tested... | |
| The HSCH-5330 / HSCH-533x low barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1-26GHz. | |
| The HSCH-533x family of low barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1-26GHz. | |
| The HSCH-5340 / HSCH-534x family of low barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1-26GHz. These products are suitable for applications that require... | |
| The HSMP-3810 / HSMP-381x family of PIN diodes are the ideal solution for low distortion attenuator diode applications. | |
| The HSMP-3812 / HSMP-381x family of PIN diodes are the ideal solution for low distortion attenuator diode applications. | |
| The HSMP-3813 / HSMP-381x family of PIN diodes are the ideal solution for low distortion diode attenuator applications. | |
| The HSMP-3814 / HSMP-381x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications. | |
| The HSMP-3816 has four PIN diodes configured for PI attenuator diode applications. The four wideband , 300kHz to 4GHz, low insertion loss, high linearity, pin diodes are in a low... | |
| The HSMP-381B / HSMP-381x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications. | |
| The HSMP-381C / HSMP-381x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications. | |
| The HSMP-381E / HSMP-381x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications. | |
| The HSMP-3820 / HSMP-382x family of low resistance PIN diodes are optimized for applications where ultra-low resistance is required. | |
| The HSMP-3822 / HSMP-382x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications. | |
| The HSMP-3823 / HSMP-382x family of low resistance PIN diodes are optimized for applications where ultra-low resistance is required. | |
| The HSMP-3824 / HSMP-382x family of low resistance PIN diodes are optimized for applications where ultra-low resistance is required. | |
| The HSMP-3830 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. The first is in attenuator diode applications where current consumption is the most... | |
| The HSMP-3832 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. The first is diode attenuator applications where current consumption is the most important... | |
| The HSMP-3833 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-3834 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-3860 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-3862 / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-3863 / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-3864 / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-386B / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-386C / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-386E / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-386F / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-386L / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As... | |
| The HSMP-3890 / HSMP-389x pin diode family has been optimized for switching applications where low resistance at low bias current, and low capacitance are required. | |
| The HSMP-3892 / HSMP-389x pin diode family has been optimized for switching applications where low resistance at low bias current, and low capacitance are required. | |
| The HSMP-3893 / HSMP-389x PIN diodes have been optimized for switching applications where low resistance at low bias current, and low capacitance are required. | |
| The HSMP-3894 / HSMP-389x pin diodes have been optimized for switching applications where low resistance at low bias current, and low capacitance are required. | |
| The HSMP-3895 / HSMP-389x pin diodes have been optimized for switching applications where low resistance at low bias current, and low capacitance are required. | |
| The HSMP-389C pin diodes have been optimized for switching applications where low resistance at low bias current, and low capacitance are required. | |
| The HSMP-389E pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. | |
| The HSMP-389F pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. | |
| The HSMP-389L pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. | |
| The HSMP-389R pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. | |
| The HSMP-389T pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. | |
| The HSMP-389U pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. | |
| The HSMP-389V pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required. | |
| The HSMP-389x pin diodes have been optimized for switching applications where low resistance at low bias current, and low capacitance are required. | |
| The HSMP-4810 / HSMP-481x pin diodes offer a low inductance solution for low distortion attenuators. | |
| The HSMP-481B / HSMP-481x pin diodes offer a low inductance solution for low distortion attenuators. | |
| The HSMP-4820 / HSMP-482x pin diodes feature low resistance and are optimized for switch applications where ultra-low resistance and low inductance are required. | |
| The HSMP-482B / HSMP-482x pin diodes are optimized for switch applications where ultra-low resistance and low inductance are required. | |
| The HSMP-4890 / HSMP-489x pin diodes have been optimized for switching applications where low inductance, low resistance at low bias current, and low capacitance are required | |
| The HSMP-489B / HSMP-489x pin diodes have been optimized for switching applications where low inductance, low resistance at low bias current, and low capacitance are required. | |
| The HSMS-281x family are General purpose, low flicker (1/f) noise schottky diodes.VBR=20 V, CT=1.2pF, RD=15 Ohms, Vf @ 1 mA=410 mV | |
| The HSMS-282x family of schottky diodes are the best all-round choice for most applications. These products featuring low series resistance, low forward voltage at all current levels, and good RF... | |
| The MiniPak HMPS-282x family of Schottky diodes is the most consistent and best all-round device available, and finds applications in mixing, detecting, switching, sampling, clamping and wave shaping at frequencies... |
| Next >> |