Broadcom Inc. LTE Band 7 GPIO APT Power Amplifier ACPM-9007-TR2

Description
The Avago ACPM-9007 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The module meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9007 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.
Description
The Avago ACPM-9007 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The module meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9007 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

Suppliers

Company
Product
Description
Supplier Links
LTE Band 7 GPIO APT Power Amplifier - ACPM-9007-TR2 - Broadcom Inc.
San Jose, CA, USA
LTE Band 7 GPIO APT Power Amplifier
ACPM-9007-TR2
LTE Band 7 GPIO APT Power Amplifier ACPM-9007-TR2
The Avago ACPM-9007 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The module meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9007 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

The Avago ACPM-9007 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The module meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm input and output matching networks.

The ACPM-9007 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-9007-TR2
Product Name LTE Band 7 GPIO APT Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-14000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 14000 MHz
Output VSWR 2 :1
View Details
Sky5® GNSS L1 + L5 Dual-Frequency Low-Noise Amplifier Front-End Module with Post-Filter - SKY55951-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1164 to 1606 MHz
Minimum Gain 17 dB
View Details